EN
  • EN
  • DE

PIC16LF18344-I/SO

Part No PIC16LF18344-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name PIC16LF18344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889586-PIC16LF18344-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF18344-I/SO CAD Model

Description

Product Overview: PIC16LF18344-I/SO

The PIC16LF18344-I/SO is a cutting-edge microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This high-performance MCU is designed to cater to a broad range of applications, from simple to complex embedded systems. The PIC16LF18344-I/SO is part of the PIC16(L)F183xx family, which is renowned for its robust architecture, rich feature set, and flexibility, making it an ideal choice for designers looking for a versatile and reliable microcontroller.

Key Features:

  • CPU: The MCU features a 8-bit PIC® processor with a maximum CPU speed of 32 MHz, providing a solid balance between power consumption and processing capability.
  • Memory: It boasts 28 KB of Flash memory and 2 KB of SRAM, offering ample space for program storage and efficient data management.
  • I/O Pins: With 36 I/O pins, the PIC16LF18344-I/SO provides extensive interfacing capabilities, allowing it to connect with a wide array of peripherals and sensors.
  • Communication Peripherals: It includes versatile communication modules such as I2C, SPI, and EUSART, which enable seamless data exchange with other devices in a system.
  • Integrated Features: The MCU comes with a 10-bit ADC with Computation (ADC2), 5-bit Digital-to-Analog Converters (DACs), and other peripherals like Comparators, PWM modules, and a Zero-Cross Detect (ZCD) module, which facilitate complex tasks and control applications.
  • Power Efficiency: Operating at a voltage range of 1.8V to 3.6V, the PIC16LF18344-I/SO is designed for low-power operation, making it suitable for battery-powered and portable applications.
  • Package: The device is available in a 28-pin SOIC package, ensuring ease of PCB design and space-saving benefits.
  • Temperature Range: It operates within an extended temperature range of -40°C to 125°C, guaranteeing reliability across diverse environmental conditions.

Applications:

The versatility of the PIC16LF18344-I/SO allows it to be utilized across various sectors, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set also makes it an excellent choice for applications requiring analog integration and complex waveform generation.

In conclusion, the PIC16LF18344-I/SO from Microchip Technology is a powerful and flexible microcontroller that meets the needs of modern embedded system designs, offering a perfect blend of performance, memory, and peripheral integration.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess