EN
  • EN
  • DE

PIC16LF1783T-I/SS

Part No PIC16LF1783T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF1783
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 2,100
Win Source Part Number 1319100-PIC16LF1783T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1783T-I/SS CAD Model

Description

PIC16LF1783T-I/SS Microcontroller from Microchip Technology

The PIC16LF1783T-I/SS is a high-performance microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is part of the PIC16F family, which is renowned for its low-power consumption, versatile features, and robust performance in a wide range of applications.

With a 28-pin SSOP (Shrink Small Outline Package) form factor, the PIC16LF1783T-I/SS is optimized for space-constrained applications while still providing ample I/O options and functionality. The MCU operates at a voltage range of 1.8V to 3.6V, making it an ideal choice for battery-operated and portable devices where power efficiency is crucial.

At the heart of the PIC16LF1783T-I/SS is an 8-bit processor with an enhanced Mid-range core. It offers a maximum CPU speed of 32MHz, which is achieved through an internal oscillator, eliminating the need for external clock components and further simplifying design. The MCU comes with 4096 bytes of flash memory and 256 bytes of RAM, providing sufficient space for application code and data storage.

One of the standout features of this MCU is its integrated analog peripherals. It includes up to 17 channels of 10-bit Analog-to-Digital Converter (ADC), two comparators, and two Enhanced Capture/Compare/PWM (ECCP) modules, which enable complex waveform generation and control tasks. Additionally, the device offers a variety of communication interfaces such as I2C, SPI, and EUSART, which facilitate easy connectivity with other devices and peripherals.

The PIC16LF1783T-I/SS also boasts an array of digital peripherals. It has programmable pull-up resistors, interrupt-on-change capabilities, and several timers, including a 16-bit timer for accurate event timing and a watchdog timer for system reliability. For enhanced safety and reliability, the MCU includes features such as Power-on Reset (POR), Brown-out Reset (BOR), and Extended Watchdog Timer (EWDT).

Microchip provides comprehensive development support for the PIC16LF1783T-I/SS with its MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools help streamline the development process, from code generation to debugging, making it easier for engineers to bring their products to market.

In summary, the PIC16LF1783T-I/SS from Microchip Technology is a versatile, efficient, and feature-rich microcontroller that is well-suited for a broad range of applications, including industrial control systems, automotive applications, consumer electronics, and much more.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess