EN
  • EN
  • DE

PIC16LF15356-I/SS

Part No PIC16LF15356-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16LF15356
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1322021-PIC16LF15356-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF15356-I/SS CAD Model

Description

PIC16LF15356-I/SS - Microchip Technology

The PIC16LF15356-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This versatile MCU features an enhanced mid-range core with 49 Instruction, 16 Stack Levels, and operates at a voltage range of 1.8V to 3.6V. The device is housed in an SSOP-28 (Shrink Small Outline Package) which is ideal for space-constrained applications.

With a generous 28 KB of Flash program memory and 2 KB of SRAM, the PIC16LF15356-I/SS provides ample space for complex applications. Additionally, it includes 256 bytes of EEPROM for non-volatile data storage. The device boasts a robust set of peripherals, including:

  • Two Capture/Compare/PWM (CCP) modules
  • Four 10-bit PWMs
  • Two 10-bit Analog-to-Digital Converters (ADC) with Computation
  • Two Comparators
  • Zero-Cross Detect (ZCD)
  • Two 8-bit Timers (TMR2/4) and one 16-bit Timer (TMR0)
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • Two Master Synchronous Serial Port (MSSP) with SPI and I²C

The PIC16LF15356-I/SS also features a Configurable Logic Cell (CLC) which enables the creation of custom logic and interconnection of peripherals internally, thereby reducing the need for external components and minimizing PCB space. It supports an internal oscillator with a frequency range of 32 kHz to 32 MHz, which eliminates the need for an external crystal, further saving on component count and design complexity.

With its eXtreme Low-Power (XLP) technology, this microcontroller is particularly suitable for battery-powered applications, where power consumption is critical. The device's Power-Saving Modes including Idle and Doze, which provide the flexibility to optimize power consumption versus processing speed, according to the application's requirements.

For development and debugging, the PIC16LF15356-I/SS is supported by MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. This support simplifies the development process, from the initial software design to hardware debugging.

The PIC16LF15356-I/SS is an excellent choice for designers looking for a microcontroller that offers a balance between performance, power efficiency, and peripheral integration for advanced control applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7826 $50.0868
44+ $2.2832 $100.4608
68+ $2.2118 $150.4024
94+ $2.1405 $201.2070
121+ $2.0691 $250.3611
162+ $1.8551 $300.5262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,748 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess