EN
  • EN
  • DE

PIC16LF1513-I/MV

Part No PIC16LF1513-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number PIC16LF1513
Standard Package 91
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1351377-PIC16LF1513-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1513-I/MV CAD Model

Description

Microchip Technology's PIC16LF1513-I/MV Microcontroller

The PIC16LF1513-I/MV is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This particular MCU is part of the expansive PIC family, which is favored by engineers and hobbyists alike for a wide array of applications ranging from simple to complex systems.

At the heart of the PIC16LF1513-I/MV is a powerful 8-bit processor that can run at a maximum speed of 32 MHz. It comes with an enhanced Mid-range core with 14-Level Deep Hardware Stack and Direct, Indirect, and Relative Addressing modes. The device is equipped with 7 KB of flash memory, providing ample space for application code, and 256 bytes of EEPROM for non-volatile data storage. With 256 bytes of RAM, it offers enough working memory for most control tasks.

One of the key features of this microcontroller is its flexible oscillator structure, which includes an internal oscillator block with eight selectable frequencies, ranging from 31 kHz to 32 MHz. This allows for a wide range of speed options without the need for external components, simplifying design and reducing costs. Additionally, the PIC16LF1513-I/MV supports various low-power modes, making it an ideal choice for battery-powered applications.

For designers looking to interface with external devices, the PIC16LF1513-I/MV offers a rich set of peripherals. It includes up to 17 I/O pins, a 17-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, a Capture/Compare/PWM (CCP) module, and two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs) for serial communication. These features make it highly adaptable for tasks such as sensor interfacing, motor control, and communication with other devices.

The microcontroller is available in a 20-pin UQFN package, denoted by the “MV” in its part number, which is suitable for space-constrained applications. The “LF” series, including the PIC16LF1513-I/MV, operates at a lower voltage range of 1.8V to 3.6V, offering energy efficiency for applications sensitive to power consumption.

Overall, the PIC16LF1513-I/MV is a robust and versatile MCU choice for a wide range of applications, from industrial control systems to consumer electronics, thanks to its powerful core, ample memory, and comprehensive peripheral set.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess