EN
  • EN
  • DE

PIC16LF1503T-I/ST

Part No PIC16LF1503T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 210085-PIC16LF1503T-I/ST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF1503T-I/ST CAD Model

Description

Microchip PIC16LF1503T-I/ST Microcontroller

The Microchip PIC16LF1503T-I/ST is a powerful and versatile 8-bit microcontroller that offers an ideal solution for a wide range of embedded applications. This particular model comes in a compact TSSOP-14 package, making it suitable for space-constrained designs. It is part of Microchip's extensive PIC16F series, known for their low power consumption and high performance.

The PIC16LF1503T-I/ST operates with a wide voltage range of 1.8V to 3.6V, which makes it an excellent choice for battery-operated and portable devices. It features an enhanced Mid-range Core with 49 Instruction, 16 Stack Levels which allows for efficient use of code and improved application performance.

With 3.5KB of flash memory, the microcontroller provides ample space for application code, and its 128 bytes of EEPROM make it easy to store non-volatile data. Additionally, the device boasts 256 bytes of RAM, ensuring smooth operation and sufficient working memory for complex tasks.

Among its integrated peripherals, the PIC16LF1503T-I/ST includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), which enables the microcontroller to interface with analog sensors and convert their signals for digital processing. It also features two PWM modules, which are essential for controlling motors and adjusting LED brightness, among other applications.

The device is equipped with various communication interfaces, including I2C, SPI, and UART, allowing for serial communication with other microcontrollers, sensors, and peripherals. This flexibility makes it a suitable choice for developing interconnected systems.

For timing-sensitive operations, the microcontroller has a 16-bit timer, alongside other timer modules, providing a robust solution for time-related tasks. The PIC16LF1503T-I/ST also includes an on-chip oscillator, which reduces the need for external timing components.

Designed with protection features, the microcontroller supports Power-Saving Sleep mode, Brown-out Reset, and a Watchdog Timer, which help in maintaining the reliability and stability of the system it controls. Furthermore, it is characterized for operation from -40°C to 125°C, ensuring performance in extreme conditions.

In summary, the Microchip PIC16LF1503T-I/ST microcontroller is a feature-rich, low-power device suitable for a multitude of embedded applications, from simple to complex. Its robust set of peripherals, memory options, and communication interfaces, combined with its compact form factor, make it a versatile choice for designers and engineers looking to optimize their electronic projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess