EN
  • EN
  • DE

PIC16LC925-I/PT

Part No PIC16LC925-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 64TQFP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 176 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16LC925
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC925-I/PT-NDR
Standard Package 160
Win Source Part Number 1319085-PIC16LC925-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LC925-I/PT CAD Model

Description

Microchip Technology's PIC16LC925-I/PT Microcontroller

The PIC16LC925-I/PT is a high-performance, low-power microcontroller from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is part of the renowned PIC16 family, known for its versatility and wide adoption in a variety of embedded applications.

Featuring a robust architecture, the PIC16LC925-I/PT operates with an 8-bit structure and is designed to handle complex tasks with efficiency. It comes with 4KB of flash memory, which provides ample space for storing application code, and 256 bytes of RAM for data storage. Additionally, it offers 128 bytes of EEPROM, making it suitable for applications that require data retention after power-off.

The microcontroller operates within a voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-operated devices. It is encapsulated in a TQFP (Thin Quad Flat Package) with an industrial temperature range, ensuring reliable performance under diverse environmental conditions.

The PIC16LC925-I/PT also boasts a rich set of peripherals, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows for precise sensor interfacing and data acquisition. It also features two Comparators, a Synchronous Serial Port (SSP) with SPI and I2C capabilities, and a Universal Synchronous Asynchronous Receiver Transmitter (USART), providing excellent connectivity options for serial communication.

For timing and control applications, the device is equipped with two 8-bit timers, one 16-bit timer, as well as a Capture, Compare, PWM module, which makes it ideal for motor control and other PWM-intensive tasks. The PIC16LC925-I/PT supports In-Circuit Serial Programming (ICSP) for easy programming and development.

With its versatile features and robust design, the PIC16LC925-I/PT is a perfect choice for a wide range of applications, including industrial control systems, consumer electronics, automotive, and IoT devices. Its reliability and adaptability make it an excellent solution for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess