EN
  • EN
  • DE

PIC16LC711-04/SO

Part No PIC16LC711-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 68 x 8
Supply Voltage 2.5 V ~ 6 V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1238074-PIC16LC711-04/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16LC711
Introduction Date July 28, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16LC711-04/SO CAD Model

Description

Product Overview: PIC16LC711-04/SO - Microchip Technology

The PIC16LC711-04/SO from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a robust suite of features for a wide range of applications. This particular model comes in a small-outline package, making it suitable for space-constrained designs without compromising on functionality.

Key Features:

  • High-Performance RISC CPU: The PIC16LC711-04/SO features a Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in a single cycle, maximizing the efficiency of operations at a clock speed of 4 MHz.
  • Programmable Memory: With an onboard programmable read-only memory (PROM) size of 1.75 KB, this microcontroller provides ample space for application code, making it suitable for a variety of complex tasks.
  • RAM and EEPROM: The device includes 68 bytes of Random Access Memory (RAM) for temporary data storage and 128 bytes of Electrically Erasable Programmable Read-Only Memory (EEPROM) for data that must be retained between power cycles.
  • In-Built Peripherals: The PIC16LC711-04/SO is equipped with an 8-bit timer, a Watchdog Timer (WDT), and a Capture/Compare/PWM (CCP) module, which can be used for a range of time-sensitive and control tasks.
  • I/O Ports: This microcontroller offers versatile input/output options with its 13 I/O pins, allowing for interfacing with sensors, actuators, and other devices.
  • Analog Features: It includes an 8-channel, 8-bit analog-to-digital converter (ADC), making it ideal for interfacing with analog sensors and converting their readings into digital values for processing.
  • Power Efficiency: Designed for low-power consumption, the PIC16LC711-04/SO supports power-saving modes, which are essential for battery-operated or energy-sensitive applications.

Applications:

The PIC16LC711-04/SO microcontroller is well-suited for a broad spectrum of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and custom embedded solutions.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the PIC16LC711-04/SO is no exception. This microcontroller is designed to meet high standards of performance and reliability, ensuring stable operation in a variety of conditions and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3455 $51.6010
52+ $1.9245 $100.0740
81+ $1.8643 $151.0083
111+ $1.8042 $200.2662
144+ $1.7441 $251.1504
192+ $1.5636 $300.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess