EN
  • EN
  • DE

PIC16LC642T-04/SO

Part No PIC16LC642T-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tape & Reel
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, LED, POR, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 176 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LC642
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1351668-PIC16LC642T-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC642T-04/SO CAD Model

Description

Microchip Technology PIC16LC642T-04/SO Microcontroller

The PIC16LC642T-04/SO is a versatile 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is part of the expansive PIC microcontroller family, known for its ease of use, low power consumption, and reliable performance in a wide array of applications.

Encased in a robust SOIC (Small Outline Integrated Circuit) package, the PIC16LC642T-04/SO is well-suited for space-constrained applications while still offering the full functionality of its larger counterparts. The device operates at a nominal frequency of 4 MHz, striking a balance between processing speed and power efficiency, making it an ideal choice for battery-powered devices or applications requiring extended operational life.

Key features of the PIC16LC642T-04/SO include:

  • Programmable Memory: The microcontroller comes with a substantial amount of Flash memory, enabling users to program and store their custom code within the device.
  • EEPROM Data Memory: It includes EEPROM memory, which allows for data retention even when the power is turned off, facilitating easy data storage and retrieval.
  • Rich Peripheral Set: This microcontroller boasts a variety of built-in peripherals, such as timers, serial communication modules, and analog-to-digital converters (ADCs), providing developers with the tools necessary to handle complex tasks without the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC16LC642T-04/SO features several power-saving modes, which enable the reduction of power consumption during idle or sleep states.
  • Wide Operating Voltage Range: The device can operate across a wide range of voltages, accommodating various power supply specifications and ensuring versatility across different system designs.

The PIC16LC642T-04/SO is highly regarded for its adaptability and is commonly employed in industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices. Its combination of power efficiency, processing capability, and extensive feature set makes it a go-to microcontroller for engineers and hobbyists alike.

With Microchip's commitment to long-term availability and support, users of the PIC16LC642T-04/SO can be confident in the sustainability and future-proofing of their designs. Whether you're working on a simple DIY project or a complex commercial product, the PIC16LC642T-04/SO is a reliable and cost-effective solution that won't disappoint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess