EN
  • EN
  • DE

PIC16LC554T-04/SS

Part No PIC16LC554T-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 20SSOP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
RAM Size 80 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LC554
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC554T-04/SS-NDR
Standard Package 1,600
Win Source Part Number 1319165-PIC16LC554T-04/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LC554T-04/SS CAD Model

Description

Microchip Technology's PIC16LC554T-04/SS Microcontroller

The PIC16LC554T-04/SS is a high-performance microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular device is part of the renowned PIC16 family, known for its robust architecture, wide range of features, and ease of use. It's a perfect choice for a variety of applications, ranging from simple to complex tasks in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Core: The microcontroller features an 8-bit CMOS microcontroller core, which provides a solid balance between low power consumption and high-speed processing, with an operating speed of up to 4 MHz.
  • Memory: Equipped with 512 bytes of EPROM, the PIC16LC554T-04/SS offers ample space for program storage. It also includes 25 bytes of RAM for data processing and temporary storage, ensuring smooth operation for a variety of applications.
  • I/O Ports: With 12 I/O pins, the device offers flexibility in connecting with other components and peripherals, making it suitable for a wide range of tasks.
  • Timers: It includes two 8-bit timers and one 13-bit timer, which are essential for timing-related functions and help in managing multiple tasks efficiently.
  • Operating Voltage: The microcontroller operates at a voltage range of 2.5V to 5.5V, providing versatility in different power environments and ensuring compatibility with both low and standard voltage applications.

Package and Quality:

The PIC16LC554T-04/SS is offered in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The compact design does not compromise on performance or functionality, making it a reliable choice for designers looking to optimize board space.

Applications:

With its robust feature set, the PIC16LC554T-04/SS can be utilized in a multitude of applications such as:

  • Automotive control systems
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Security systems

The PIC16LC554T-04/SS microcontroller is a testament to Microchip Technology's commitment to providing high-quality, versatile, and cost-effective solutions for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess