EN
  • EN
  • DE

PIC16HV610-I/ST

Part No PIC16HV610-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 11
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name PIC16HV610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889515-PIC16HV610-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16HV610-I/ST CAD Model

Description

The PIC16HV610-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, crafted to deliver efficient operation in a wide range of applications. This device is part of the renowned PIC16 family, known for its ease of use, versatility, and cost-effectiveness, making it a popular choice for designers and engineers alike.

With its integrated high-voltage capabilities, the PIC16HV610-I/ST is particularly well-suited for applications requiring direct operation from AC mains such as LED lighting, power supplies, and battery charging. Its ability to handle higher voltages simplifies circuit design and reduces the need for additional components, thus minimizing the overall footprint and cost of the end product.

The microcontroller is packaged in a small TSSOP (Thin Shrink Small Outline Package) with 14 pins, designated by the 'ST' suffix in its part number. This compact form factor makes it ideal for space-constrained applications while still offering a robust set of features. Among these features are:

  • 8 MHz internal oscillator: This allows the microcontroller to operate without an external clock source, reducing the complexity of the circuit and the number of required components.
  • 128 bytes of EEPROM: This non-volatile memory is perfect for storing configuration settings or small amounts of data that must be preserved between power cycles.
  • 64 bytes of SRAM and 1.75 KB of flash memory: These provide ample space for code and data storage, ensuring smooth operation for a variety of applications.
  • Enhanced mid-range core with 35 instructions: The PIC16HV610-I/ST can execute most instructions in a single cycle, leading to a highly efficient operation that can maximize battery life and reduce power consumption.
  • Analog-to-digital converter (ADC) and various timers: These built-in peripherals support complex tasks without the need for additional external components, further streamlining the design process.

Additionally, the PIC16HV610-I/ST supports in-circuit serial programming (ICSP) for easy programming and reprogramming of the device, even after it has been installed in a system. This feature is invaluable for product updates, bug fixes, and feature enhancements post-deployment.

Overall, the PIC16HV610-I/ST from Microchip Technology is a powerful and flexible microcontroller that offers a perfect blend of performance, ease of use, and cost-effectiveness for designers looking to create innovative and reliable products.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7625 $53.3750
160+ $0.6257 $100.1120
250+ $0.6061 $151.5250
345+ $0.5866 $202.3770
445+ $0.5670 $252.3150
595+ $0.5084 $302.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess