Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 24
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F882
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1319213-PIC16F882-E/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F882-E/SP CAD Model

Description

Product Overview: PIC16F882-E/SP

The PIC16F882-E/SP is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the expansive PIC16F family, which is celebrated for its versatility and efficiency in a wide array of applications ranging from simple to complex embedded systems.

This particular model, the PIC16F882-E/SP, is encapsulated in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, making it suitable for through-hole PCB assembly processes. It operates with an enhanced mid-range 8-bit architecture, which is designed to execute powerful instructions in a single clock cycle. This capability ensures that the device is not only fast but also has excellent power management, making it ideal for battery-powered and low-power applications.

With a broad operating voltage range of 2.0V to 5.5V, the PIC16F882-E/SP is adaptable to various power environments, ensuring its functionality in diverse electronic systems. The MCU comes with 3.5KB of flash memory, which is ample space for storing application code. Additionally, it has 128 bytes of EEPROM and 256 bytes of RAM, which provide enough room for data storage and manipulation.

The PIC16F882-E/SP is equipped with a variety of built-in peripherals that enhance its functionality. These include an analog-to-digital converter (ADC) with up to 10-bit resolution, ensuring precise analog signal measurements. It also features two comparators, a capture/compare/PWM (CCP) module, and a Master Synchronous Serial Port (MSSP) for SPI and I2C communication, which are essential for interfacing with other digital components and sensors.

For developers and engineers, the PIC16F882-E/SP is supported by Microchip's MPLAB® Integrated Development Environment (IDE), which provides a comprehensive suite of tools for code development and debugging. The MCU is also compatible with the MPLAB Code Configurator (MCC), a graphical programming environment that simplifies the configuration of peripherals and functions.

Whether it's for industrial control systems, automotive applications, consumer electronics, or Internet of Things (IoT) devices, the PIC16F882-E/SP offers a reliable and cost-effective solution for a multitude of embedded design requirements.

You May Also Be Interested in

Microchip Technology
B/16-BIT MICROCONTROLLER WITH SERIAL COMMUNICATION INTERFACES | IC MCU 8/16BIT ROMLESS 44PLCC
Need more? Email Us
ECAD model for TSC80251G2D-L16CB
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention