EN
  • EN
  • DE

PIC16F874-20/L

Part No PIC16F874-20/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16F874
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F874-20/L-NDR, PIC16F87420L
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889506-PIC16F874-20/L
Ultra Librarian 3D Model Ultra Librarian PIC16F874-20/L CAD Model

Description

Microchip Technology's PIC16F874-20/L Microcontroller

The PIC16F874-20/L is a powerful 8-bit microcontroller that comes from the renowned PIC family, designed and manufactured by Microchip Technology. This particular model is well-suited for a variety of applications ranging from industrial controls to consumer electronics, automotive systems, and more. The versatility of the PIC16F874-20/L is attributed to its rich feature set and robust architecture.

At the heart of the PIC16F874-20/L is a high-performance RISC CPU with a 20 MHz clock speed, providing the processing power needed for complex tasks. Alongside the CPU, the device boasts 7 KB of flash memory, which allows for ample programming space for most applications. The flash technology ensures reliable storage and the flexibility for easy updates and reprogramming.

The microcontroller is equipped with 192 bytes of EEPROM data memory, which provides long-term storage for critical data that must persist through power cycles. Additionally, it comes with 368 bytes of RAM, ensuring smooth operation and data handling during runtime.

With 33 input/output (I/O) pins, the PIC16F874-20/L offers extensive interfacing capabilities. These I/O pins are highly configurable and can handle various digital signals, making the microcontroller a great choice for interfacing with sensors, actuators, and other peripherals. It also includes a comprehensive set of peripherals such as two capture/compare/PWM modules, two 8-bit timers, a 16-bit timer, and a synchronous serial port (SSP) with SPI and I2C capabilities.

The PIC16F874-20/L features an analog-to-digital converter (ADC) with 10-bit resolution and up to 8 channels, which is essential for applications requiring precise measurement and control of analog signals. For security and data integrity, the device provides a watchdog timer and brown-out reset.

Packaged in a 40-pin PDIP, the PIC16F874-20/L operates within a voltage range of 4.0V to 5.5V, making it compatible with most 5V systems. Its low power consumption and power-saving features such as Power-down mode and selectable oscillator options make it an energy-efficient choice for battery-operated devices.

Overall, the PIC16F874-20/L from Microchip Technology is a reliable and flexible microcontroller solution that offers a balanced combination of performance, memory, and I/O capabilities to meet the demands of a wide array of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7565 $53.2695
7+ $14.5694 $101.9858
11+ $14.1141 $155.2551
15+ $13.6588 $204.8820
19+ $13.2036 $250.8684
26+ $11.8377 $307.7802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess