EN
  • EN
  • DE

PIC16F873-20/SU

Part No PIC16F873-20/SU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348584-PIC16F873-20/SU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F873-20/SU CAD Model

Description

Product Overview: PIC16F873-20/SU

The PIC16F873-20/SU is a high-performance, CMOS Flash-based 8-bit microcontroller with a wide range of features and applications. Manufactured by Microchip Technology, this MCU is part of the popular PIC16F87X family known for its versatility and ease of use in embedded systems. The PIC16F873-20/SU operates at a maximum frequency of 20 MHz, providing a robust platform for various time-sensitive tasks and signal processing operations.

Key Features

  • Flash Memory: The device comes with 7 KB of self-programmable Flash memory, which allows for easy firmware updates and code modifications without the need for external programming devices.
  • EEPROM Data Memory: It includes 128 bytes of EEPROM data memory, which is ideal for storing non-volatile data that must be preserved during power cycles.
  • SRAM: With 192 bytes of SRAM, the PIC16F873-20/SU offers enough space for temporary data storage during operation.
  • I/O Ports: The microcontroller features 22 I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which are essential for event counting and precise time delays.
  • Communication Peripherals: The device supports various serial communication protocols, including USART, SPI, and I²C, enabling easy data exchange with other microcontrollers and devices.
  • Analog-to-Digital Converter: An integrated 10-bit, 5-channel ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Power-Saving Features: With multiple power-saving modes such as Idle and Power-down modes, the PIC16F873-20/SU can optimize power consumption for battery-powered and energy-sensitive applications.

Applications

The PIC16F873-20/SU is a versatile MCU that can be used in a broad range of applications, including industrial control systems, automotive electronics, home appliances, and consumer electronics. Its rich set of features also makes it suitable for prototype development, educational projects, and DIY electronics, where flexibility and reliability are crucial.

With its robust set of features and Microchip's reputation for quality, the PIC16F873-20/SU microcontroller is an excellent choice for designers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess