EN
  • EN
  • DE

PIC24FJ32GA002T-E/SS

Part No PIC24FJ32GA002T-E/SS
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833819-PIC24FJ32GA002T-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA002T-E/SS CAD Model

Description

Microchip Technology PIC24FJ32GA002T-E/SS Microcontroller

The PIC24FJ32GA002T-E/SS is a high-performance, 16-bit microcontroller from the esteemed manufacturer Microchip Technology. This microcontroller is part of the PIC24F series, which is renowned for its robust architecture, designed to cater to a wide range of embedded applications. The PIC24FJ32GA002T-E/SS is ideal for designers looking for a compact, yet powerful microcontroller with advanced features and low power consumption.

It comes equipped with 32KB of flash memory and 2KB of RAM, providing sufficient space for complex code and data storage. The device operates at a maximum frequency of 32 MHz, delivering the performance required for time-critical tasks and sophisticated algorithms. This microcontroller also features a rich set of peripherals, including I2C, SPI, and UART serial communication modules, which enable easy interfacing with a variety of sensors, actuators, and other ICs.

The PIC24FJ32GA002T-E/SS boasts an extensive array of analog features, such as a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals. Furthermore, it offers programmable comparators that can be used for real-time monitoring of specific thresholds or events, enhancing the responsiveness of your embedded system.

With its operating voltage range of 2.0V to 3.6V, the microcontroller is optimized for low-power applications, making it a suitable choice for battery-powered devices. Its SSOP (Shrink Small Outline Package) form factor allows for a small PCB footprint, which is crucial for space-constrained designs.

The device also includes advanced features such as a Direct Memory Access (DMA) controller, which facilitates faster data transfers without burdening the CPU. This is particularly useful in applications requiring high-speed data processing. Additionally, with its Power-on Reset (POR), Brown-out Reset (BOR), and Watchdog Timer (WDT), the PIC24FJ32GA002T-E/SS ensures reliable operation under various conditions.

In summary, the PIC24FJ32GA002T-E/SS from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a multitude of embedded applications, including industrial control systems, automotive applications, and IoT devices.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,886 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess