Product Overview: PIC16F84A-04I/SOVAO
The PIC16F84A-04I/SOVAO is a high-performance microcontroller unit (MCU) produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This versatile 8-bit MCU is designed to deliver low-power operation, a wide range of features, and reliable performance for a variety of embedded applications.
Key Features:
- CPU: The device is powered by Microchip's efficient PIC architecture, with a 4 MHz internal oscillator, providing a solid balance between speed and power consumption.
- Memory: It comes equipped with 1.75 KB of flash program memory, ensuring ample space for application code, and 68 bytes of data RAM for variable storage.
- I/O Ports: The MCU has 13 I/O pins, which can be configured for a variety of input and output functions, providing flexibility in interfacing with other peripherals.
- EEPROM: With 64 bytes of data EEPROM, the PIC16F84A-04I/SOVAO allows for non-volatile storage, suitable for storing configuration parameters or small amounts of data that must be preserved across power cycles.
- Timer: It includes an 8-bit timer and a watchdog timer, essential for managing time-sensitive tasks and system integrity checks.
- In-Circuit Serial Programming™ (ICSP™): The microcontroller supports ICSP, enabling users to program the device after it has been placed in a circuit, simplifying updates and field servicing.
Applications:
The PIC16F84A-04I/SOVAO is a versatile MCU suitable for a wide range of applications, including:
- Automotive systems
- Industrial controls
- Consumer electronics
- Smart sensors
- Home automation devices
- Hobbyist and educational projects
Quality and Reliability:
Microchip Technology is known for its commitment to quality, and the PIC16F84A-04I/SOVAO is no exception. This MCU is designed to meet the rigorous demands of a wide range of operating environments, ensuring reliable performance over its lifespan. With its robust set of features and Microchip's support and resources, this microcontroller is an excellent choice for designers looking to create efficient and cost-effective solutions.