EN
  • EN
  • DE
  • IT

PIC16F83-10/P

Part No PIC16F83-10/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B FLASH 18DIP / PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 896B (512 x 14) FLASH 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 36 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16F83
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F83-10/P-NDR
Standard Package 25
Win Source Part Number 1319204-PIC16F83-10/P
Ultra Librarian 3D Model Ultra Librarian PIC16F83-10/P CAD Model

Description

The PIC16F83-10/P is a high-performance microcontroller unit (MCU) from the renowned Microchip Technology. This versatile 8-bit MCU is an integral part of the PIC16F family, designed to deliver a perfect balance between power efficiency and processing capability. It is particularly suited for a wide range of applications, from home appliances to industrial control systems.

Key Features

  • Core: 8-bit CMOS technology, optimized for low power consumption and high-speed processing.
  • Speed: Operates at up to 10 MHz with an external crystal, providing robust performance for time-critical tasks.
  • Program Memory: Features 512 words of flash memory, allowing for efficient program storage and endurance over time.
  • Data Memory: Includes 25 bytes of data RAM and 64 bytes of EEPROM for data storage, offering reliable data retention and easy data manipulation.
  • I/O Ports: Boasts 13 I/O pins, providing ample interface options for peripheral devices and external components.
  • Timers: Equipped with two timers, including an 8-bit timer and a 16-bit timer, for precise event management and scheduling.
  • Power-Saving Modes: Features multiple power-saving modes, such as sleep mode, to ensure optimal energy efficiency during low-activity periods.
  • Operating Voltage: Supports a wide voltage range from 2.0V to 5.5V, allowing for flexible power supply options and application environments.

Applications

The PIC16F83-10/P is engineered for adaptability, making it an excellent choice for applications such as:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control systems
  • Smart sensors and instrumentation
  • Custom embedded systems

With its robust feature set and Microchip's commitment to quality, the PIC16F83-10/P microcontroller is a reliable and cost-effective solution for designers and engineers looking to push the boundaries of what's possible with modern electronics.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess