EN
  • EN
  • DE

PIC16F819-I/SSTSL

Part No PIC16F819-I/SSTSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 256 x 8
Supply Voltage 4V ~ 5.5V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number PIC16F819
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Win Source Part Number 758348-PIC16F819-I/SSTSL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F819-I/SSTSL CAD Model

Description

Microchip Technology's PIC16F819-I/SSTSL Microcontroller

The PIC16F819-I/SSTSL is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This advanced microcontroller is designed to cater to a wide range of embedded applications, offering a perfect blend of power efficiency, versatility, and reliability. It's an ideal choice for designers looking for a cost-effective solution with rich features to enhance their product's performance.

Key Features:

  • Core: The PIC16F819 operates on a powerful 8-bit architecture that provides a balanced approach between processing speed and power consumption. This makes it suitable for battery-powered and low-power applications.
  • Memory: It comes with 3.5 KB of flash memory, which is ample space for storing application code. Additionally, it includes 256 bytes of EEPROM and 256 bytes of RAM, facilitating efficient data storage and manipulation.
  • I/O and Peripherals: The device boasts 16 I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals. It also includes an integrated 10-bit analog-to-digital converter (ADC), capture/compare/PWM functions, and a synchronous serial port (SSP) with SPI and I²C capabilities.
  • Timer Modules: Equipped with two timer modules, the PIC16F819 allows for precise event timing and pulse generation, which is essential for tasks like motor control and timing-driven communication protocols.
  • Power-Saving Modes: Multiple power-saving modes, such as Idle and Power-down modes, help in reducing power consumption significantly when the MCU is not in active use.
  • Operating Conditions: The microcontroller can operate within a temperature range of -40°C to +125°C, making it robust for industrial applications. It has a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in various power supply designs.

Applications:

The versatility of the PIC16F819-I/SSTSL makes it a go-to MCU for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices

With its robust set of features and Microchip's commitment to quality, the PIC16F819-I/SSTSL stands out as a reliable choice for developers seeking to create sophisticated and efficient electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0868 $78.2604
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3982 $290.9730
20+ $17.3908 $347.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess