EN
  • EN
  • DE

MT47H64M16HW-3:E

Part No MT47H64M16HW-3:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941953-MT47H64M16HW-3:E
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HW-3:E CAD Model

Description

The Micron MT47H64M16HW-3:E is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component produced by Micron Technology Inc. This memory chip is designed for applications requiring fast and reliable data access, providing a good balance of speed, capacity, and power efficiency.

Applications

  • Graphics Cards: Used as video memory to store textures, framebuffers, and other graphical data necessary for high-resolution displays and smooth graphical performance.
  • Gaming Consoles: Implemented as main memory to execute game code and manage game assets, ensuring responsive and immersive gaming experiences.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to buffer data and enhance network throughput.
  • Embedded Systems: Applied in embedded systems that require high-speed memory access, such as industrial control systems, automotive systems, and communication equipment.
  • High-Performance Computing: Used in servers and workstations to support memory-intensive applications.

Features

  • Capacity: Organized as 64M x 16 bits, providing a total capacity of 1Gb (Gigabit).
  • Data Rate: DDR2 interface enables high-speed data transfer rates.
  • Clock Frequency: Operates at a specific clock frequency, which is 667MHz due to the '-3' in the part number indicating this speed grade.
  • Voltage: Standard DDR2 operating voltage of 1.8V.
  • Interface: Standard DDR2 interface guarantees compatibility with a wide range of chipsets and memory controllers.
  • Package: Packaged in a FBGA (Fine-Pitch Ball Grid Array) package, facilitating surface mounting on printed circuit boards (PCBs).

Benefits

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, enabling faster data transfer and improved overall system performance in demanding applications.
  • Enhanced Performance: Allows for smoother graphics rendering, faster application loading times, and improved system responsiveness.
  • Reduced Power Consumption: Operates at a lower voltage than DDR, resulting in reduced power consumption and lower heat dissipation.
  • Improved System Stability: Designed for reliable operation and stability, even when subjected to heavy workloads.
  • Cost-Effective Solution: Offers a balance between performance and cost, making it a suitable option for various memory applications.

Additional Details

The MT47H64M16HW-3:E complies with JEDEC standards, ensuring compatibility with other DDR2 components. It is essential to consult the device datasheet for precise speed grade and timing parameters to ensure full compatibility with the intended system. These chips are typically assembled onto memory modules (DIMMs) alongside other memory chips to achieve the desired total memory capacity.

You May Also Be Interested in

Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess