EN
  • EN
  • DE

PIC16F818T-I/SS

Part No PIC16F818T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18/20-Pin Enhanced Flash Microcontrollers with nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1238021-PIC16F818T-I/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F818
Introduction Date November 21, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F818T-I/SS CAD Model

Description

Microchip Technology's PIC16F818T-I/SS Microcontroller

The PIC16F818T-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of power, efficiency, and versatility for a wide range of embedded applications. With its advanced RISC architecture, this microcontroller is capable of executing most instructions in a single cycle, providing a fast and responsive operation that is ideal for real-time applications.

This microcontroller is housed in a compact SSOP (Shrink Small Outline Package) with 20 pins, making it suitable for space-constrained applications while still offering a generous set of features. It operates at an industrial temperature range, ensuring reliability and stable performance even in harsh environments.

Key features of the PIC16F818T-I/SS include:

  • Enhanced Flash Memory: With 1.75KB of programmable flash memory, this device provides ample space for application code, and its self-programmable under software control capability allows for easy updates and data storage without the need for an external programmer.
  • Integrated EEPROM: The inclusion of 256 bytes of data EEPROM makes it easy to store non-volatile data without external components.
  • Rich Peripheral Set: It comes equipped with a variety of built-in peripherals, such as an analog-to-digital converter (ADC) with up to 10-bit resolution, a synchronous serial port (SSP) with SPI and I²C capabilities, and two PWM modules, offering a robust platform for interfacing with sensors, actuators, and other electronic components.
  • Flexible Oscillator Structure: The microcontroller supports a wide range of clock sources, including a precision internal oscillator, which reduces the need for external clock components.
  • Power-Saving Features: With several power management options like Power-saving Sleep mode, Watchdog Timer, and Power-on Reset, the PIC16F818T-I/SS is capable of operating in energy-efficient modes, making it ideal for battery-powered or energy-harvesting applications.

The PIC16F818T-I/SS is supported by Microchip's MPLAB® integrated development environment (IDE), which offers a full suite of software tools for program development and debugging. Additionally, the device is compatible with Microchip's ICSP™ (In-Circuit Serial Programming) system, simplifying in-system programming and making it easier for developers to iterate on their designs.

Whether you're designing industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16F818T-I/SS from Microchip Technology offers a reliable and flexible microcontroller solution that can meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0977 $58.8563
46+ $2.5422 $116.9412
71+ $2.4625 $174.8375
97+ $2.3828 $231.1316
126+ $2.3042 $290.3292
168+ $2.0651 $346.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess