EN
  • EN
  • DE

PIC16F77-I/PT

Part No PIC16F77-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-pin, 8-bit CMOS FLASH Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1238013-PIC16F77-I/PT
Manufacturer Homepage www.microchip.com
Family Name PIC16F77
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F77-I/PT CAD Model

Description

The PIC16F77-I/PT is a high-performance, CMOS Flash-based 8-bit microcontroller with integrated analog-to-digital converter (ADC), packaged in a 44-pin TQFP (Thin Quad Flat Pack) from Microchip Technology. This microcontroller is designed to deliver a perfect blend of power, efficiency, and versatility, making it suitable for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Key Features:

  • Flash Memory: The PIC16F77-I/PT boasts a programmable flash memory, which allows for easy firmware updates and code changes without needing to replace the chip, enhancing the product's flexibility and longevity.
  • CPU Speed: With an operating speed of up to 20 MHz, this microcontroller ensures swift processing capabilities, enabling it to handle complex tasks and improve overall system responsiveness.
  • I/O Ports: It comes with 33 I/O pins, providing ample interfacing options with other peripherals and enabling the creation of rich, interactive applications.
  • Analog Features: The device includes an 8-channel, 10-bit ADC, which allows it to process analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: It supports a variety of communication protocols, including USART, SPI, and I²C, facilitating easy data exchange with other devices within a system.

Applications:

The versatility of the PIC16F77-I/PT allows it to be utilized in numerous applications such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality. The PIC16F77-I/PT is built to meet high standards, ensuring reliability and performance in even the most demanding applications. The industrial temperature range of -40°C to +85°C guarantees operation in harsh environments.

Overall, the PIC16F77-I/PT from Microchip Technology is a robust and reliable microcontroller that offers an excellent balance of power, functionality, and ease of use, making it an outstanding choice for designers and engineers looking to optimize their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3101 $56.5505
11+ $9.2801 $102.0811
17+ $8.9901 $152.8317
23+ $8.7001 $200.1023
30+ $8.4101 $252.3030
40+ $7.5401 $301.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess