EN
  • EN
  • DE
  • IT

PIC16F753-I/SL

Part No PIC16F753-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b, D/A 1x9b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Manufacturer Homepage www.microchip.com
Win Source Part Number 715772-PIC16F753-I/SL
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16F753
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PIC16F753-I/SL CAD Model

Description

Microchip Technology's PIC16F753-I/SL Microcontroller

The PIC16F753-I/SL is a high-performance, cost-effective 8-bit microcontroller from the renowned manufacturer Microchip Technology. This versatile and powerful MCU is designed to support a wide range of applications, from simple consumer electronics to complex industrial control systems.

Key Features:

  • Core: The PIC16F753-I/SL is built around Microchip's famous PIC architecture, featuring a precision 8-bit CMOS CPU.
  • Memory: It offers 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, allowing for efficient program and data storage.
  • Digital Peripherals: This microcontroller includes 25 I/O pins, providing ample connectivity for interfacing with external devices, sensors, and actuators.
  • Analog Features: With an integrated 12-bit Analog-to-Digital Converter (ADC) with up to 9 channels, the PIC16F753-I/SL excels in applications requiring precise analog signal processing.
  • Timers and Communication: It comes with two timers and supports various communication protocols, including I2C, SPI, and UART, facilitating easy integration into a larger system.
  • Operating Conditions: This MCU operates within a temperature range of -40°C to +125°C and has a wide operating voltage range from 2.3V to 5.5V, ensuring reliability across diverse environments.
  • Packaging: The PIC16F753-I/SL is available in a 20-pin SOIC package, making it suitable for space-constrained applications.

Applications:

The flexibility and robust feature set of the PIC16F753-I/SL make it ideal for a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Home appliances
  • Industrial control and automation
  • Medical devices
  • Power management systems

Overall, the PIC16F753-I/SL microcontroller from Microchip Technology is a versatile and reliable choice for designers who require a balance of performance, power efficiency, and cost-effectiveness in their embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2051 $51.2816
39+ $2.6298 $102.5622
59+ $2.5476 $150.3084
82+ $2.4655 $202.1710
105+ $2.3833 $250.2465
141+ $2.1367 $301.2747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess