EN
  • EN
  • DE

PIC16F73-I/SS

Part No PIC16F73-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7KB Flash 5V 28-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 090190-PIC16F73-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16F73
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F73-I/SS CAD Model

Description

Product Overview: PIC16F73-I/SS

The PIC16F73-I/SS is a powerful, yet cost-effective microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This MCU is part of the expansive PIC16F family, known for their robust performance and wide range of features suitable for a multitude of applications.

With a 28-pin SSOP (Shrink Small Outline Package) form factor, the PIC16F73-I/SS is an ideal choice for space-constrained applications while offering ample I/O options for interfacing with other devices and peripherals. This MCU operates at a voltage range of 4.0V to 5.5V, striking a balance between power efficiency and compatibility with common logic levels.

Key Features:

  • Core: The device features a high-performance RISC CPU, providing users with a maximum clock speed of 20MHz. This ensures swift execution of instructions and efficient operation.
  • Memory: It comes equipped with 4KB of flash memory, 192 bytes of RAM, and 128 bytes of EEPROM. This combination allows for ample program storage and data retention even after power cycles.
  • I/O Pins: The MCU offers 22 configurable I/O pins, giving developers the flexibility to connect a wide range of sensors, actuators, and other components.
  • Peripheral Features: The PIC16F73-I/SS boasts a rich set of peripherals including three timers, a synchronous serial port (SSP) for SPI and I2C communication, two Capture/Compare/PWM (CCP) modules, and an 8-channel, 10-bit analog-to-digital converter (ADC).
  • Temperature Range: Designed for industrial applications, it operates within an extended temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.

The PIC16F73-I/SS is a versatile MCU that is well-suited for applications ranging from simple LED drivers to complex, multi-faceted systems requiring analog and digital integration. Its robust architecture, combined with Microchip's support and resources, make it a go-to choice for engineers and hobbyists alike seeking a reliable and flexible MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9855 $55.8985
16+ $6.5523 $104.8368
24+ $6.3475 $152.3400
33+ $6.1427 $202.7091
43+ $5.9380 $255.3340
57+ $5.3237 $303.4509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess