EN
  • EN
  • DE

PIC16F727-I/ML

Part No PIC16F727-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 14x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC16F727
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 45
Win Source Part Number 1319081-PIC16F727-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F727-I/ML CAD Model

Description

Product Overview: PIC16F727-I/ML

The PIC16F727-I/ML is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a broad range of applications. This high-performance, 8-bit MCU is based on Microchip's advanced RISC architecture, offering a perfect blend of intelligent peripherals, power efficiency, and ease of use.

Key Features

  • CPU: The PIC16F727-I/ML boasts a 14-bit instruction set architecture that provides a balanced approach to speed and code efficiency, capable of executing most instructions in a single clock cycle.
  • Memory: It comes equipped with 14KB of flash program memory, ensuring ample space for complex applications, along with 1KB of SRAM and 256 bytes of EEPROM for data storage.
  • I/O Pins: This MCU offers up to 36 I/O pins, providing a wide interface for peripheral devices and enabling flexible hardware design.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC with up to 14 input channels, allowing for precise analog signal measurement and conversion.
  • Communication Peripherals: The device supports multiple communication protocols, including USART, SPI, and I²C, facilitating easy data exchange with other devices.
  • Timers: Multiple timers are available, including an 8-bit timer and two 16-bit timers, which can be used for event counting, pulse generation, and timekeeping functions.
  • Power Management: With its low-power consumption modes such as Power-down and Sleep, the PIC16F727-I/ML ensures efficient power management for battery-powered and energy-saving applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The MCU comes in a 44-pin QFN (Quad Flat No-lead) package, which is compact and space-saving, ideal for designs with size constraints.

Applications

The PIC16F727-I/ML is an excellent choice for a multitude of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, medical devices, and Internet of Things (IoT) gadgets. Its robust architecture and rich set of peripherals allow designers to create sophisticated systems with minimal external components.

Summary

In summary, the PIC16F727-I/ML by Microchip Technology is a feature-rich, reliable, and cost-effective solution for a wide array of electronic projects and products. Its powerful architecture, combined with extensive memory and versatile peripherals, makes it an ideal candidate for both simple and complex tasks in embedded system design.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess