EN
  • EN
  • DE

PIC16F721-E/ML

Part No PIC16F721-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number PIC16F721
Standard Package 91 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655302-PIC16F721-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F721-E/ML CAD Model

Description

Product Overview: PIC16F721-E/ML from Microchip Technology

The PIC16F721-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a multitude of embedded applications. This 20-pin, 8-bit MCU is part of the popular PIC16F family, renowned for its ease of use, versatility, and cost-effectiveness. The PIC16F721-E/ML is particularly well-suited for automation, consumer electronics, automotive, and industrial control systems.

Key Features

  • CPU: The device features a powerful RISC architecture with a 14-bit instruction set that enables fast and efficient processing with a maximum speed of 32 MHz.
  • Program Memory: It offers 3.5 KB of Flash memory, allowing ample space for complex programs and algorithms.
  • Data Memory: With 128 bytes of EEPROM and 256 bytes of RAM, the MCU provides sufficient data storage for real-time operations and data logging.
  • I/O Ports: The microcontroller includes 18 versatile I/O pins that can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers and PWM: Equipped with multiple timers, including an 8-bit and two 16-bit timers, as well as PWM (Pulse Width Modulation) modules, it's perfect for precise time-related operations and motor control.
  • Analog Features: The PIC16F721-E/ML boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, facilitating accurate analog signal measurement and conversion.
  • Communication Peripherals: It supports various serial communication protocols like USART, SPI, and I2C, enabling easy connectivity with other devices and networks.
  • Temperature Range: The device operates within an extended temperature range of -40°C to 85°C, ensuring reliability across diverse environments.
  • Power Management: With its low power consumption and power-saving features like Power-down mode and Wake-up from Sleep, the MCU is ideal for battery-powered or energy-sensitive applications.
  • Packaging: The MCU comes in a compact 20-pin QFN (Quad Flat No-lead) package, ensuring a small footprint for space-constrained applications.

Applications

The PIC16F721-E/ML microcontroller is a robust and flexible solution for a wide range of applications. Its rich set of features and peripherals make it a prime choice for projects requiring complex control systems, such as:

  • Smart home devices
  • Automotive electronics
  • Industrial automation systems
  • Consumer electronic products
  • Medical devices

With its combination of performance, integration, and adaptability, the PIC16F721-E/ML from Microchip Technology stands as a top-tier option for designers looking to create sophisticated and reliable systems in a variety of markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2816 $71.4080
10+ $11.7186 $117.1860
16+ $11.3525 $181.6400
22+ $10.9864 $241.7008
28+ $10.6202 $297.3656
37+ $9.5218 $352.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess