EN
  • EN
  • DE

PIC16F689-I/P

Part No PIC16F689-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Win Source Part Number 061791-PIC16F689-I/P
Popularity Medium
Supply and Demand Status Balance
Quantity per package 22
Ultra Librarian 3D Model Ultra Librarian PIC16F689-I/P CAD Model

Description

Microchip Technology's PIC16F689-I/P Microcontroller

The PIC16F689-I/P is a versatile 8-bit microcontroller designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This particular model comes in a 20-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and small production runs due to its through-hole design that allows for easy insertion and removal from a circuit board.

At the heart of the PIC16F689-I/P is a high-performance RISC CPU with a rich feature set tailored for a wide range of applications. The microcontroller boasts a 7 KB Flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, making it suitable for various complex tasks. Its operating speed is up to 20 MHz, providing a speedy response and efficient processing capabilities.

One of the standout features of the PIC16F689-I/P is its enhanced peripheral set, which includes 18 I/O pins, an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and two PWM (Pulse Width Modulation) modules. These features allow for easy interface with analog sensors and provide the ability to control motors or generate waveforms. Additionally, it has a serial communication module that supports both SPI and I2C protocols, making it easy to communicate with other microcontrollers and peripherals.

The microcontroller also features Power-Saving Sleep mode, an important aspect for battery-powered applications. This allows the device to conserve power when not in active use. Furthermore, the PIC16F689-I/P has an extended operating voltage range from 2.0V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both TTL and CMOS logic levels.

Microchip's PIC16F689-I/P is equipped with internal oscillators, eliminating the need for external clock sources, which simplifies circuit design and reduces component count. It also includes a programmable Brown-out Reset (BOR) and an Extended Watchdog Timer (WDT), which enhance the reliability of the system by protecting against unexpected system failures.

Overall, the PIC16F689-I/P from Microchip Technology is a robust and feature-rich microcontroller that is well-suited for a variety of applications ranging from industrial control systems to consumer electronics. Its ease of use, combined with extensive support and resources from Microchip, makes it an excellent choice for both hobbyists and professional developers alike.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6131 $59.9703
31+ $3.7849 $117.3319
48+ $3.6671 $176.0208
66+ $3.5482 $234.1812
85+ $3.4304 $291.5840
113+ $3.0758 $347.5654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess