EN
  • EN
  • DE

LT3010EMS8

Part No LT3010EMS8
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828522-LT3010EMS8
Ultra Librarian 3D Model Ultra Librarian LT3010EMS8 CAD Model

Description

The LT3010EMS8 is a high-voltage, micropower low dropout voltage (LDO) linear regulator from Linear Technology, a leading provider of high-performance analog integrated circuits. This robust and reliable component is designed to provide precision voltage regulation with an extended input voltage range, making it an ideal choice for a wide array of applications.

Key Features

  • Wide Input Voltage Range: The LT3010EMS8 operates with an input voltage range from 3V to 80V, catering to systems that experience wide variations in supply voltage.
  • Low Dropout Voltage: The device features a low dropout voltage of only 300mV at full load, which enhances efficiency and allows operation close to the input supply voltage.
  • Adjustable Output: Users can set the output voltage anywhere from 1.22V to 60V through an external resistor divider, providing flexibility for different voltage requirements.
  • Low Quiescent Current: It has a low quiescent current of 30µA (typical) in operation and 3µA in shutdown, making it suitable for battery-powered and energy-sensitive applications.
  • Thermal Protection: The device includes internal thermal limit protection that protects the regulator under over-temperature conditions.
  • Stable with Low ESR Capacitors: The LT3010EMS8 is stable with ceramic capacitors, which ensures reliability and longevity while reducing the size and cost of the overall solution.

Applications

The LT3010EMS8 is versatile and can be used in various applications, including automotive power supplies, industrial controls, avionics, and battery-powered devices. Its ability to handle high input voltages and provide a stable output makes it a preferred choice for designers looking to create robust power management solutions.

Package and Availability

The LT3010EMS8 is available in an 8-lead MSOP package, offering a compact footprint for space-constrained applications. It is part of Linear Technology's high-reliability product family, ensuring performance and quality for critical system requirements.

For detailed specifications, application notes, and evaluation boards, visit Linear Technology's official website or contact their support for additional information.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9272 $51.0536
32+ $3.2224 $103.1168
49+ $3.1217 $152.9633
67+ $3.0210 $202.4070
86+ $2.9203 $251.1458
115+ $2.6182 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess