The PIC16F687T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in handling a wide range of embedded applications. This robust 8-bit MCU is based on Microchip's advanced RISC architecture, designed to deliver the speed and power to drive complex tasks while maintaining a low power footprint.
Key Features:
- Core: 8-bit PIC
- Speed: Up to 20 MHz internal oscillator
- Memory: Features 3.5 KB of flash program memory, 128 bytes of EEPROM, and 256 bytes of RAM for efficient data handling
- I/O Pins: 18 general purpose I/O pins for versatile connectivity options
- Timers: Includes two 8-bit timers and one 16-bit timer to manage timing tasks
- Communication: Equipped with Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), I2C, and SPI serial communication modules for robust data transfer
- Analog-to-Digital Converter: 10-bit ADC with up to 14 channels, enabling precise analog signal measurement
- Supply Voltage: Operates at 2.0V to 5.5V, catering to a wide range of power requirements
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliability under various environmental conditions
- Packaging: Available in a 28-pin QFN (Quad Flat No-lead) package, ideal for space-constrained applications
Applications:
The PIC16F687T-I/ML is adept at powering a multitude of applications, including but not limited to:
- Automotive systems
- Industrial automation and control
- Consumer electronics
- Medical devices
- Internet of Things (IoT) devices
Advantages:
With its rich set of peripherals, low power consumption, and robust serial communication options, the PIC16F687T-I/ML stands out as a prime choice for designers looking for a reliable MCU that combines performance with cost-effectiveness. Its programmability and flexibility make it an ideal component for both simple and complex projects, ensuring that it can adapt to the evolving demands of modern electronics.