EN
  • EN
  • DE

PIC16F684T-I/ML060

Part No PIC16F684T-I/ML060
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348571-PIC16F684T-I/ML060
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F684T-I/ML060 CAD Model

Description

Microchip Technology's PIC16F684T-I/ML060 Microcontroller

The PIC16F684T-I/ML060 is a versatile and powerful microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-power, and feature-rich solution. This microcontroller is part of the popular PIC16F family, known for their ease of use and robust performance in a wide range of electronic devices.

Key Features

  • CPU: The device features a high-performance RISC CPU with a 14-bit instruction set that provides a perfect balance between power efficiency and processing capability.
  • Memory: It includes 2048 bytes of Flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, allowing for flexible data storage and manipulation.
  • I/O Pins: With 12 I/O pins, the PIC16F684T-I/ML060 offers ample connectivity for peripherals and can be used in a variety of digital applications.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 11 channels gives the microcontroller the ability to interface with analog sensors and devices.
  • Timers: Multiple timers, including an 8-bit timer and two 16-bit timers, provide precise timing and measurement capabilities for complex tasks.
  • Communication: It supports serial communication through USART, SPI, and I²C, enabling the microcontroller to communicate with other devices and sensors.
  • Operating Voltage: The operating voltage range of 2.0V to 5.5V allows the device to function effectively in both low and standard voltage applications.
  • Temperature Range: This microcontroller operates within an extended temperature range, making it suitable for harsh environments.
  • Packaging: The ML060 package is a 16-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Applications

The PIC16F684T-I/ML060 is a highly adaptable microcontroller that can be used in a variety of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation

Microchip Technology's commitment to reliability and innovation is evident in the PIC16F684T-I/ML060 microcontroller, making it an excellent choice for designers looking for a compact, efficient, and powerful MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess