EN
  • EN
  • DE

MAX8920EWI+T

Part No MAX8920EWI+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215610-MAX8920EWI+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8920EWI+T CAD Model

Description

The MAX8920EWI+T is a high-performance, integrated circuit brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is designed to deliver efficient power management solutions and is well-suited for a variety of applications, including portable devices, wireless communications, and energy-sensitive systems.

Key Features

  • High Efficiency: The MAX8920EWI+T is engineered to provide excellent power conversion efficiency, which is crucial for battery-powered applications where maximizing battery life is a priority.
  • Low Quiescent Current: It features a low quiescent current that reduces the power drain when the device is in standby mode, further extending the battery life of the end product.
  • Wide Input Voltage Range: This IC can operate over a broad range of input voltages, making it versatile for use in systems with varying power requirements.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring reliable performance under different operating conditions.
  • Compact Package: The MAX8920EWI+T comes in a compact package, which is ideal for space-constrained applications.

Applications

The MAX8920EWI+T is suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Wearable Technology
  • GPS Devices
  • Medical Devices

Technical Specifications

For engineers and designers considering the MAX8920EWI+T for their projects, here are some of the technical specifications:

  • Manufacturer: Maxim Integrated
  • Product Category: Power Management ICs
  • RoHS: Yes
  • Mounting Style: SMD/SMT
  • Package / Case: WLP-28
  • Operating Temperature Range: Specified by Manufacturer

In conclusion, the MAX8920EWI+T from Maxim Integrated offers a blend of energy efficiency, high performance, and compact design, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5447 $60.2599
40+ $2.9083 $116.3320
62+ $2.8182 $174.7284
85+ $2.7270 $231.7950
110+ $2.6357 $289.9270
147+ $2.3631 $347.3757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess