EN
  • EN
  • DE

PIC16F630T-I/ST

Part No PIC16F630T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 12
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F630
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655275-PIC16F630T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F630T-I/ST CAD Model

Description

Microchip Technology PIC16F630T-I/ST

The PIC16F630T-I/ST is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications that require a compact, yet feature-rich MCU. This particular device is part of the popular PIC16F family, known for its high performance, low power consumption, and ease of use.

Key Features:

  • Flash Memory: The PIC16F630T-I/ST comes with 1.75 KB of flash memory, providing ample space for your application's code and ensuring reliable storage through thousands of write/erase cycles.
  • RAM and EEPROM: It includes 64 bytes of RAM for variable storage and 128 bytes of EEPROM for non-volatile data storage, making it suitable for applications that require data retention after power cycles.
  • I/O Pins: The device offers 12 I/O pins, allowing for flexible interfacing with various peripherals and sensors. These pins are highly configurable to suit the needs of complex embedded systems.
  • 8-bit Timer: An integrated 8-bit timer aids in managing time-related tasks, such as pulse generation and time measurement, enhancing the MCU's capability to handle time-critical applications.
  • In-Circuit Serial Programming™ (ICSP™): The MCU supports ICSP, enabling users to program the device after it has been placed in a circuit, facilitating updates and debugging.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC16F630T-I/ST features several power-saving modes, making it ideal for battery-operated or power-sensitive devices.
  • Operating Voltage Range: It operates within a voltage range of 2.0V to 5.5V, providing flexibility in various power supply conditions and ensuring compatibility with both TTL and CMOS logic levels.

Applications:

The PIC16F630T-I/ST microcontroller is well-suited for a multitude of applications, including but not limited to, consumer electronics, automotive systems, industrial automation, and custom embedded systems. Its robust architecture and feature set make it an excellent choice for designers looking to create sophisticated and reliable products.

Package:

This microcontroller is available in a TSSOP package, which is ideal for space-constrained applications. The TSSOP form factor allows for a high-density mounting and is compatible with standard surface-mount assembly processes.

Overall, the PIC16F630T-I/ST is a testament to Microchip Technology's commitment to providing high-quality and adaptable microcontrollers to the electronics industry, enabling engineers to develop innovative and efficient solutions for their embedded system challenges.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2982 $60.1748
33+ $3.5268 $116.3844
51+ $3.4166 $174.2466
70+ $3.3065 $231.4550
91+ $3.1961 $290.8451
121+ $2.8656 $346.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess