EN
  • EN
  • DE

PIC16F628T-04I/SO

Part No PIC16F628T-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000220-PIC16F628T-04I/SO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 16F
Package Tape & Reel (TR)
Core Processor PIC
Speed 4MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Ultra Librarian 3D Model Ultra Librarian PIC16F628T-04I/SO CAD Model

Description

Product Overview: PIC16F628T-04I/SO from Microchip Technology

The PIC16F628T-04I/SO is a powerful, yet compact, 8-bit microcontroller from the renowned semiconductor manufacturer Microchip Technology. This high-performance device is built around Microchip's advanced RISC architecture and is designed to deliver exceptional reliability and versatility for a wide range of embedded applications.

This microcontroller comes in a small-outline (SO) package, which is ideal for space-constrained applications. With an operating temperature range of -40°C to +85°C, this robust MCU can perform reliably in extreme environmental conditions, making it suitable for industrial, automotive, and consumer electronics where temperature fluctuations are a concern.

Key Features:

  • CPU: The PIC16F628T-04I/SO features a high-performance RISC CPU with a maximum operating speed of 4 MHz, ensuring swift processing and response times for time-sensitive tasks.
  • Memory: It is equipped with 3.5 KB of flash program memory, 224 bytes of RAM, and 128 bytes of EEPROM data memory, providing ample space for code and data storage.
  • I/O and Peripherals: This MCU includes 16 I/O pins, a flexible 16-level deep hardware stack, and an 8-bit timer/counter with 8-bit programmable prescaler. Additionally, it offers two Capture/Compare/PWM (CCP) modules, a USART for serial communication, and an analog comparator for versatile interfacing options.
  • Power Management: The PIC16F628T-04I/SO features power-saving modes such as Power-down mode and Wake-up from Sleep mode, which help in reducing power consumption for applications operating on battery power.
  • In-Circuit Debugging: For ease of development and troubleshooting, this microcontroller supports in-circuit debugging via two dedicated pins.

The PIC16F628T-04I/SO microcontroller stands out for its integration of essential features and its ease of use, which is supported by Microchip's comprehensive development tools and software libraries. Whether you're designing a simple control system or a complex IoT device, this MCU provides a reliable foundation for your project with its balance of performance, power efficiency, and programmability.

For more detailed information, datasheets, and support resources, visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0746 $52.9698
30+ $3.3433 $100.2990
47+ $3.2388 $152.2236
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7164 $301.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess