EN
  • EN
  • DE

PIC16F628A-I/P

Part No PIC16F628A-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-PDIP
Win Source Part Number 089719-PIC16F628A-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PC357
Introduction Date February 24, 1997
ECCN EAR99
Country of Origin China, Indonesia, Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PIC16F628A-I/P CAD Model

Description

Microchip Technology's PIC16F628A-I/P Microcontroller

The PIC16F628A-I/P is a powerful 8-bit microcontroller from Microchip Technology, offering a versatile solution for a wide range of embedded applications. This microcontroller is housed in a 18-pin PDIP (Plastic Dual In-line Package), making it suitable for breadboard prototyping as well as final PCB designs in commercial products.

At the heart of the PIC16F628A-I/P is a high-performance RISC CPU, which provides the efficiency and speed needed for complex algorithms and control tasks. It operates with a wide voltage range from 2.0V to 5.5V, ensuring flexibility in both power-sensitive and standard applications. The device features 3.5KB of flash memory for program storage, which is complemented by 128 bytes of EEPROM data memory for non-volatile storage of configuration or calibration data.

One of the key features of the PIC16F628A-I/P is its rich set of peripherals. It includes two PWM (Pulse Width Modulation) channels for motor control or LED dimming, and an integrated USART module for serial communication, which can be used for interfacing with other microcontrollers, sensors, and computers. Additionally, it offers a 20 MHz internal oscillator, which eliminates the need for an external crystal, reducing both cost and board space.

For designers concerned about robustness and reliability, the PIC16F628A-I/P comes with Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which help to maintain operation under adverse conditions. The device also supports In-Circuit Serial Programming (ICSP) for easy firmware updates and development iterations.

With its 16 I/O pins, the PIC16F628A-I/P is versatile enough to handle multiple interface requirements, making it an excellent choice for applications such as hobbyist projects, consumer electronics, automotive systems, and industrial controls. Its combination of power efficiency, processing capability, and peripheral set, all in a compact package, makes the PIC16F628A-I/P a go-to microcontroller for both novices and experienced engineers alike.

Microchip Technology's commitment to quality and long-term availability ensures that the PIC16F628A-I/P is a reliable choice for both prototyping and mass production, providing a stable platform for your embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1628 $50.6048
39+ $2.5952 $101.2128
60+ $2.5141 $150.8460
83+ $2.4330 $201.9390
107+ $2.3519 $251.6533
143+ $2.1086 $301.5298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess