EN
  • EN
  • DE

PIC16F627T-20I/SO

Part No PIC16F627T-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061778-PIC16F627T-20I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F627T-20I/SO CAD Model

Description

Microchip PIC16F627T-20I/SO Microcontroller

The Microchip PIC16F627T-20I/SO is a high-performance, CMOS, Flash-based 8-bit microcontroller packed with a wealth of features that make it ideal for a wide range of applications in embedded systems. This versatile chip is part of Microchip's extensive PIC16F family, renowned for their ease of use, low power consumption, and reliability.

Key Features:

  • CPU: The PIC16F627T-20I/SO boasts a powerful Harvard architecture processor, which allows for a separation of program and data memory. This separation improves bandwidth over traditional von Neumann architecture and speeds up the execution of instructions.
  • Operating Speed: This microcontroller operates at a maximum frequency of 20MHz, providing a robust platform for applications that require high-speed processing and real-time response.
  • Program Memory: It comes with 1024 words x 14 bits of Flash program memory, which is ideal for reprogramming and updating firmware in the field without the need for external programming devices.
  • Data Memory: The device includes 224 bytes of data RAM and 128 bytes of EEPROM data memory, which is perfect for storing non-volatile data and user settings.
  • I/O Pins: The microcontroller features 16 I/O pins that are highly configurable, giving designers the flexibility to connect to a variety of peripherals and other circuit components.
  • Communication: It supports serial communication via USART, which is essential for applications that require communication with other microcontrollers, computers, or peripherals.
  • Timers: Equipped with two timers, it can handle tasks that require precise timing and event counting, which are crucial for timing-sensitive applications.
  • Supply Voltage: The PIC16F627T-20I/SO operates within a supply voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-powered applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The microcontroller comes in a 18-pin SOIC package, which is compact and suitable for space-constrained applications.

With its rich set of features, the Microchip PIC16F627T-20I/SO is an excellent choice for projects requiring a programmable microcontroller with a good balance of power efficiency, processing capability, and peripheral integration. Whether for industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, this microcontroller provides a solid foundation for your embedded design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6567 $77.3134
4+ $31.7186 $126.8744
6+ $30.7265 $184.3590
8+ $29.7355 $237.8840
11+ $28.7445 $316.1895
14+ $25.7715 $360.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess