EN
  • EN
  • DE

PIC16F627T-04I/SO

Part No PIC16F627T-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 042163-PIC16F627T-04I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F627T-04I/SO CAD Model

Description

Product Overview: PIC16F627T-04I/SO from Microchip Technology

The PIC16F627T-04I/SO is a powerful 8-bit microcontroller from Microchip Technology, offering a versatile and efficient solution for a wide range of embedded applications. Packaged in a compact SOIC (Small Outline Integrated Circuit) form factor, this microcontroller is designed for space-constrained projects where performance and low power consumption are critical.

Key Features:

  • Core: The PIC16F627T-04I/SO features a high-performance RISC CPU, ensuring fast processing and execution of instructions, with a clock speed of 4 MHz.
  • Memory: It comes equipped with 1KB of flash program memory, allowing for robust application development, and 224 bytes of data memory (RAM) for efficient data handling.
  • I/O Pins: The device offers 16 I/O pins, providing ample interfacing capabilities with external peripherals and devices.
  • EEPROM: An integrated 128 bytes of EEPROM offers non-volatile storage for critical data that must be preserved during power cycles.
  • Power-Saving Modes: Multiple power-saving modes, including an idle mode and power-down mode, help to reduce power consumption and extend battery life in portable applications.
  • Timer Modules: Equipped with two timer modules, the microcontroller can handle time-related tasks, such as event timing and pulse width modulation.
  • Communication Peripherals: The PIC16F627T-04I/SO supports serial communication through USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data exchange with other microcontrollers and devices.
  • In-Circuit Serial Programming™ (ICSP™): The microcontroller supports ICSP, allowing for convenient programming and reprogramming of the device without removing it from the circuit.

Applications:

The versatility of the PIC16F627T-04I/SO makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation and control systems
  • Automotive systems
  • Medical devices
  • Smart home devices and IoT applications

With its combination of performance, memory, and integrated features, the PIC16F627T-04I/SO from Microchip Technology stands as an excellent choice for designers looking for a reliable and flexible microcontroller to power their next project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess