EN
  • EN
  • DE

PIC16F616T-E/SL

Part No PIC16F616T-E/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 14-Pin, Flash-Based 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348559-PIC16F616T-E/SL
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16F616T-E/SL CAD Model

Description

Microchip Technology's PIC16F616T-E/SL Microcontroller

The PIC16F616T-E/SL is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile and powerful MCU is designed to support a wide range of applications, from automotive systems to consumer electronics. With its enhanced features and capabilities, the PIC16F616T-E/SL is an ideal choice for designers looking for a reliable and efficient solution for their embedded projects.

Key Features:

  • CPU: The device is built around a robust PIC architecture that runs at a maximum frequency of 20 MHz, providing the speed and agility needed for complex tasks.
  • Memory: It comes with 3.5 KB of flash program memory and 128 bytes of EEPROM data memory, making it well-suited for applications requiring on-chip, non-volatile storage.
  • I/O Pins: The microcontroller features 12 I/O pins, giving developers the flexibility to interface with a variety of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for accurate analog signal measurements, which is critical for many control and monitoring applications.
  • Communication: It supports serial communication via USART, enabling easy connectivity for serial devices and communication protocols.
  • Timers: Equipped with two timers, it provides precise timing and measurement capabilities for various tasks.
  • Power Management: The microcontroller offers a wide operating voltage range from 2.0V to 5.5V, along with power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to optimize power consumption.

Package and Temperature Range:

The PIC16F616T-E/SL is packaged in a 14-pin SOIC (Small Outline Integrated Circuit) form factor, which is suitable for space-constrained applications. It operates within an extended temperature range of -40°C to +125°C, ensuring reliable performance across various environmental conditions.

Applications:

Thanks to its robust feature set and flexibility, the PIC16F616T-E/SL is an excellent choice for applications such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Medical devices
  • Power management systems

Overall, the PIC16F616T-E/SL from Microchip Technology stands out as a microcontroller that offers a perfect blend of performance, power efficiency, and versatility, making it a go-to solution for engineers and developers in a multitude of embedded system applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess