EN
  • EN
  • DE

PIC16F57-I/P

Part No PIC16F57-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB FLASH 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type FLASH
Data RAM Size 72 x 8
Supply Voltage - Operating 2 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 091458-PIC16F57-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control
Family Name PIC16F57
Introduction Date April 18, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F57-I/P CAD Model

Description

Microchip Technology PIC16F57-I/P Microcontroller

The PIC16F57-I/P is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver performance and reliability for a wide range of embedded applications. This particular model comes in a through-hole DIP (Dual In-line Package) form factor, making it ideal for hobbyists, educators, and prototyping where manual assembly or breadboard testing is required.

At the heart of the PIC16F57-I/P is a powerful RISC architecture that enables the execution of most instructions in a single cycle, achieving throughputs approaching 1 MIPS per MHz. This efficiency translates to lower power consumption and faster response times in applications such as industrial control systems, consumer electronics, automotive subsystems, and more.

Key features of the PIC16F57-I/P include:

  • Program Memory: It boasts a program memory of 2KB, which can accommodate complex programs and routines.
  • Flash Technology: The device uses flash memory technology, allowing for easy programming and reprogramming, which is essential for rapid development and prototyping.
  • I/O Ports: With 20 input/output pins, the microcontroller offers ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Operating Voltage: It operates within a range of 2.0V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both TTL and CMOS logic levels.
  • Internal Oscillator: The inclusion of an internal oscillator minimizes the need for external timing components, thus reducing system complexity and cost.
  • Instruction Set: A comprehensive instruction set supports a wide array of operations, including arithmetic, logic, and control tasks.

The PIC16F57-I/P also features a low-power idle mode and a power-saving sleep mode, which are crucial for battery-operated devices where energy efficiency is paramount. Additionally, its robustness is evidenced by its wide operating temperature range and inherent immunity to electromagnetic interference, making it a reliable choice for demanding environments.

Overall, the PIC16F57-I/P from Microchip Technology is an exceptional choice for designers and engineers who require a cost-effective, high-performance microcontroller with flexible I/O options and robust programming features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8372 $51.0696
43+ $2.3280 $100.1040
67+ $2.2552 $151.0984
92+ $2.1825 $200.7900
119+ $2.1097 $251.0543
159+ $1.8915 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,006 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess