EN
  • EN
  • DE

PIC16F527-I/SS

Part No PIC16F527-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 17
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Manufacturer Homepage www.microchip.com
Win Source Part Number 740755-PIC16F527-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F527
Introduction Date September 06, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC16F527-I/SS CAD Model

Description

Product Overview: PIC16F527-I/SS Microcontroller

The PIC16F527-I/SS is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a blend of performance, power efficiency, and ease of use. This particular model comes in a 20-SSOP (Small Shrink Outline Package) form factor, making it suitable for space-constrained applications.

Key Features

  • CPU: The PIC16F527-I/SS boasts a high-performance RISC CPU with only 35 single-word instructions to learn, facilitating rapid development and debugging.
  • Memory: It includes 1.75KB of Flash program memory and 128 bytes of RAM, which provides sufficient space for small to medium complexity programs.
  • I/O and Peripherals: The device is equipped with 12 I/O pins, a 3-channel 8-bit Analog-to-Digital Converter (ADC), and two additional 8-bit timers, on top of the standard 8-bit timer.
  • Operating Voltage: It operates over a wide voltage range of 2.0V to 5.5V, making it ideal for battery-operated and portable applications.
  • Speed: The microcontroller can achieve a maximum speed of 20MHz, providing a good balance between speed and power consumption.

Applications

The PIC16F527-I/SS is suitable for a variety of applications, including:

  • Consumer Electronics
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Home appliances

Additional Features

Microchip's PIC16F527-I/SS also includes an integrated Watchdog Timer (WDT) that helps in maintaining reliable operation by resetting the microcontroller in the event of a software anomaly. Enhanced power-saving features such as Power-saving Sleep mode, and an on-chip voltage reference, make this microcontroller an efficient choice for energy-sensitive projects.

Support and Resources

Microchip provides extensive support for the PIC16F527-I/SS with development tools, including the MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator for easy peripheral setup, and a wide range of application notes and datasheets. This ensures that engineers and hobbyists alike can quickly begin developing applications with this microcontroller.

In summary, the PIC16F527-I/SS from Microchip Technology is a compact, feature-rich microcontroller that is ideal for designers looking for a cost-effective solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4382 $50.3370
85+ $1.1800 $100.3000
135+ $1.1432 $154.3320
185+ $1.1063 $204.6655
235+ $1.0694 $251.3090
315+ $0.9588 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess