EN
  • EN
  • DE

PIC16F1938-I/SO

Part No PIC16F1938-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash-Based, 8-Bit CMOS Microcontrollers with LCD Driver and nanoWatt Technology | IC MCU 8BIT 28KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
The number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number PIC16F1938
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 759002-PIC16F1938-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1938-I/SO CAD Model

Description

Microchip Technology's PIC16F1938-I/SO Microcontroller

The PIC16F1938-I/SO is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a balance between performance and cost. This powerful MCU is a member of Microchip's enhanced mid-range core product line and is housed in a compact SOIC-28 package, making it ideal for space-constrained applications.

Key Features:

  • Enhanced Mid-Range Core: The PIC16F1938 features a CPU with a 14-bit instruction set for improved computational performance over traditional 8-bit MCUs, while maintaining the ease of use and integration that PIC microcontrollers are known for.
  • Program Memory: It boasts a generous 7 KB of flash memory, providing ample space for complex programs and the flexibility needed for future firmware updates.
  • RAM and Data EEPROM: With 256 bytes of EEPROM and 512 bytes of RAM, this microcontroller can handle a variety of data storage and processing tasks.
  • I/O Ports: The device includes 25 I/O pins, offering a wide range of interfacing options with sensors, actuators, and other peripherals.
  • Integrated Peripherals: A rich set of integrated peripherals enhances its capabilities, including analog-to-digital converters (ADC), PWM outputs, comparators, and serial communication modules such as I2C, SPI, and EUSART interfaces.
  • Operating Voltage: The PIC16F1938 operates within a range of 1.8V to 5.5V, accommodating various power supply conditions and ensuring compatibility with both TTL and CMOS logic levels.
  • Speed: This microcontroller can run up to 32 MHz, providing the processing power needed for time-sensitive tasks and complex algorithms.

Applications:

The PIC16F1938-I/SO is well-suited for a broad range of applications, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Home Automation
  • Medical Devices

With its robust feature set and Microchip's commitment to quality, the PIC16F1938-I/SO is an excellent choice for designers who require a reliable and flexible microcontroller for their next project.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9175 $54.0925
25+ $4.0349 $100.8725
39+ $3.9088 $152.4432
53+ $3.7827 $200.4831
69+ $3.6566 $252.3054
92+ $3.2784 $301.6128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess