EN
  • EN
  • DE

PIC16F18854-E/SS

Part No PIC16F18854-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP / PIC PIC® XLP™ 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F18854
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1322023-PIC16F18854-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F18854-E/SS CAD Model

Description

Microchip Technology's PIC16F18854-E/SS Microcontroller

The PIC16F18854-E/SS is a versatile 8-bit microcontroller from Microchip Technology, designed to deliver efficiency and performance for a broad range of applications. This particular model comes in a 20-SSOP package and is part of Microchip's Enhanced Mid-range Core product line, which boasts low power consumption and a rich set of integrated features.

Key Features:

  • Core: The device is built around an Enhanced Mid-range 8-bit CPU with a wide operating voltage range from 2.3V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Memory: It includes 14 KB of Flash program memory, 1 KB of SRAM, and 256 bytes of data EEPROM, providing ample space for complex programs and data storage.
  • Peripherals: The microcontroller is equipped with a variety of integrated peripherals, including:
    • 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for automated signal analysis.
    • Multiple communication interfaces such as I2C, SPI, and EUSART for versatile connectivity options.
    • Two Capture/Compare/PWM (CCP) modules and a Complementary Waveform Generator (CWG) for advanced timing and control.
  • Intelligent Analog: Features like Zero Cross Detect (ZCD), on-chip Voltage Reference (CVref), and a Fixed Voltage Reference (FVR) enable precise control in analog-intensive applications.
  • Low Power Features: With Power-Saving modes such as Doze, Idle, and Sleep, the PIC16F18854-E/SS is engineered for energy efficiency.
  • Configurability: Configurable Logic Cell (CLC) allows for customizable hardware creation to meet specific application needs without additional components.

Applications:

The PIC16F18854-E/SS is ideal for a variety of applications including consumer electronics, industrial automation, automotive systems, and Internet of Things (IoT) devices. Its robust feature set and low power consumption make it particularly well-suited for applications requiring sophisticated control, connectivity, and analog interfacing in a small form factor.

Overall, the PIC16F18854-E/SS from Microchip Technology is a powerful and flexible microcontroller that offers a perfect balance between performance and power efficiency, enabling designers to create more innovative and responsive products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8540 $59.9340
44+ $2.6704 $117.4976
68+ $2.5780 $175.3040
97+ $2.3943 $232.2471
126+ $2.3019 $290.0394
157+ $2.2107 $347.0799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess