EN
  • EN
  • DE

PIC16F18346T-I/GZ

Part No PIC16F18346T-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20UQFN / PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (4x4)
Base Product Number PIC16F18346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F18346T-I/GZTR,PIC16F18346T-I/GZDKR,PIC16F18346T-I/GZ-ND,PIC16F18346T-I/GZCT
Standard Package 3,300
Win Source Part Number 1125292-PIC16F18346T-I/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16F18346T-I/GZ CAD Model

Description

Product Overview: PIC16F18346T-I/GZ

The PIC16F18346T-I/GZ is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to deliver exceptional performance for a wide range of embedded applications, this device is part of Microchip's extensive PIC16F family, known for their reliability and ease of use.

The PIC16F18346T-I/GZ is built on a high-performance RISC CPU with a 14-bit architecture that provides a perfect balance between power consumption and processing capability. With a maximum CPU speed of 32 MHz, this MCU is capable of executing instructions quickly and efficiently, making it ideal for time-sensitive tasks and complex algorithms.

This MCU comes equipped with 28 KB of flash memory and 2 KB of RAM, offering ample space for program storage and smooth operation of applications. The device operates at a voltage range of 1.8V to 5.5V, which makes it suitable for battery-powered and low-power applications.

The PIC16F18346T-I/GZ boasts a rich set of peripherals, including:

  • 12-bit Analog-to-Digital Converters (ADCs)
  • 5-bit Digital-to-Analog Converter (DAC)
  • Comparators
  • Pulse-Width Modulation (PWM) modules
  • Communications interfaces such as I2C, SPI, and EUSART
These features enable the MCU to handle a variety of analog and digital signals, making it an excellent choice for sensor interfacing, data acquisition, and control systems.

The package type for this MCU is QFN, with 20 pins, providing a compact footprint for space-constrained applications. The PIC16F18346T-I/GZ also includes an integrated 32 MHz internal oscillator, which reduces the need for external components and simplifies the design process. Additionally, it features an extended temperature range, making it robust enough for industrial environments.

In summary, the PIC16F18346T-I/GZ from Microchip Technology is a highly capable microcontroller that offers a rich set of features, making it an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4622 $51.9330
36+ $2.8408 $102.2688
55+ $2.7520 $151.3600
76+ $2.6632 $202.4032
98+ $2.5745 $252.3010
130+ $2.3082 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess