EN
  • EN
  • DE

PIC16F18323T-I/SL

Part No PIC16F18323T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name PIC16F18323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F18323T-I/SL-ND, PIC16F18323T-I/SLCT, PIC16F18323T-I/SLTR, PIC16F18323T-I/SLDKR
Quantity per package 2600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889470-PIC16F18323T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F18323T-I/SL CAD Model

Description

The PIC16F18323T-I/SL is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications. This 8-bit microcontroller is based on Microchip's advanced RISC architecture and is packed with features that make it ideal for automation, consumer electronics, automotive, and IoT projects.

Key Features:

  • High-Performance RISC CPU: The device boasts a high-performance RISC CPU with only 49 instructions to learn. This simplifies development and enables efficient use of program memory.
  • Memory: It comes with 3.5 KB of flash program memory, 256 bytes of data memory (RAM), and 128 bytes of EEPROM. This memory configuration allows for robust application development and data storage.
  • Flexible Oscillator System: The microcontroller features an internal oscillator with a frequency ranging from 31 kHz to 32 MHz, providing flexibility in selecting the operating speed for power-efficient designs.
  • Comprehensive Peripheral Set: The PIC16F18323T-I/SL includes a variety of peripherals such as PWM modules, multiple timers, a Complementary Waveform Generator (CWG), a Numerically Controlled Oscillator (NCO), and more, enabling complex functions and enhancing the microcontroller's capabilities.
  • Enhanced Safety Features: Safety features include Brown-out Reset (BOR), Low-Power Brown-Out Reset (LPBOR), Window Watchdog Timer (WWDT), and a Configurable Logic Cell (CLC) that provides programmable logic to create custom hardware-based functions.
  • Low Power Consumption: The device is designed for low power consumption with multiple sleep modes to ensure power efficiency in battery-operated applications.

Package and Temperature Range:

The PIC16F18323T-I/SL comes in an SOIC-14 package and operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

This microcontroller is ideal for applications that require a mix of power efficiency, performance, and versatility, such as smart sensors, home automation systems, automotive modules, and portable medical devices.

Programming and Development:

Microchip provides a comprehensive suite of development tools for the PIC16F18323T-I/SL, including MPLAB X IDE and MPLAB Code Configurator (MCC) for simplified programming and configuration. In addition, the microcontroller is supported by a range of programmer and debugger tools, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0114 $50.5700
125+ $0.8299 $103.7375
190+ $0.8039 $152.7410
260+ $0.7780 $202.2800
335+ $0.7521 $251.9535
445+ $0.6743 $300.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess