EN
  • EN
  • DE

PIC16F1829T-I/SS

Part No PIC16F1829T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088411-PIC16F1829T-I/SS
Family Name PIC16F1829
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1829T-I/SS CAD Model

Description

The PIC16F1829T-I/SS from Microchip Technology is a high-performance, 8-bit microcontroller packed with an array of features suitable for a wide range of applications. This microcontroller is part of Microchip's enhanced Mid-range core with 14-bit program words and improved execution speed. It operates on a wide voltage range of 1.8V to 5.5V, making it versatile for low power and battery-powered applications.

With 3.5 KB of flash memory, 256 bytes of EEPROM, and 512 bytes of RAM, the PIC16F1829T-I/SS is well-equipped to handle complex programs and data-intensive operations. Its flash memory can be written and erased up to 10,000 times, ensuring longevity and reliability for products that require frequent code updates or data logging.

The device comes with a rich set of peripherals, including an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing precise analog signal measurements. It also features two comparators, a 5-bit Digital-to-Analog Converter (DAC) for accurate analog output, and multiple communication interfaces like I2C, SPI, and EUSART, which provide excellent connectivity options for embedded systems.

The PIC16F1829T-I/SS supports enhanced features such as the Microchip's mTouch Sensing for touch-sensitive inputs, a Charge Time Measurement Unit (CTMU) for precise time measurements and capacitive sensing, and two Capture/Compare/PWM (CCP) modules for advanced timer capabilities. Additionally, it includes a 32 MHz internal oscillator, saving external component costs and board space.

This microcontroller is available in a 20-SSOP package and is characterized for operation from -40°C to 85°C (industrial temperature range), making it robust for industrial applications. The PIC16F1829T-I/SS is an ideal choice for designers looking for a compact, feature-rich microcontroller that can efficiently handle tasks in automation, consumer electronics, automotive, and IoT devices.

Overall, the PIC16F1829T-I/SS provides a perfect blend of power, performance, and flexibility, making it a go-to solution for developers and engineers looking to optimize their embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4305 $50.0675
90+ $1.1738 $105.6420
135+ $1.1371 $153.5085
185+ $1.1004 $203.5740
240+ $1.0637 $255.2880
315+ $0.9537 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess