EN
  • EN
  • DE

PIC16F1827-I/SS

Part No PIC16F1827-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 384 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 091101-PIC16F1827-I/SS
Family Name PIC16F1827
Introduction Date September 02, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1827-I/SS CAD Model

Description

Microchip Technology's PIC16F1827-I/SS Microcontroller

The PIC16F1827-I/SS is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and peripheral integration for a wide range of embedded applications. It is part of the PIC16F family, renowned for its ease of use and robustness in various environments.

This microcontroller is built around a high-performance RISC CPU with a rich feature set. It operates at a maximum speed of 32 MHz and offers up to 3.5 KB of flash memory and 256 bytes of EEPROM for data storage, ensuring ample space for complex programs and data retention. The device includes 128 bytes of RAM, which provides enough working memory for multitasking and handling intermediate data during operation.

One of the key advantages of the PIC16F1827-I/SS is its extensive range of integrated peripherals. It includes an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), which facilitates serial communication and can be used for interfacing with other microcontrollers, computers, or serial devices. Additionally, it features two Capture/Compare/PWM (CCP) modules, which are invaluable for generating precise timing sequences, measuring time intervals, or controlling power delivery to motors and other actuators.

The device also boasts an impressive array of Analog-to-Digital Converter (ADC) channels, with up to 12 channels available for converting analog signals to digital form. This makes it ideal for sensor interfacing and real-time data acquisition tasks. Furthermore, the PIC16F1827-I/SS supports various communication protocols, including SPI and I2C, allowing for easy integration with other digital systems and expansion modules.

For design flexibility, the PIC16F1827-I/SS comes in a 20-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The operating voltage range of 1.8V to 5.5V and extended temperature range ensure that the microcontroller can perform reliably in different power scenarios and environmental conditions.

Microchip's MPLAB® IDE and MPLAB® XC8 compiler provide a comprehensive development environment for programming the PIC16F1827-I/SS. With these tools, developers can efficiently write, debug, and deploy applications tailored to their specific needs.

In summary, the PIC16F1827-I/SS from Microchip Technology is an exceptional choice for designers looking for a microcontroller that offers a rich set of features, high performance, and flexibility in a compact package.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6842 $50.9998
46+ $2.2024 $101.3104
71+ $2.1336 $151.4856
97+ $2.0647 $200.2759
126+ $1.9959 $251.4834
168+ $1.7895 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess