EN
  • EN
  • DE

PIC16F1778-I/SO

Part No PIC16F1778-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F1778
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1322688-PIC16F1778-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F1778-I/SO CAD Model

Description

The PIC16F1778-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a variety of embedded applications. This versatile microcontroller comes in a 28-pin SOIC package and is part of Microchip's extensive PIC16F family, known for their ease of use and low power consumption.

Equipped with a wide range of features, the PIC16F1778-I/SO includes:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory: 14 KB (8K x 14)
  • SRAM: 1 KB
  • Data EEPROM: 256 Bytes
  • Internal Oscillator: 32MHz, with 4x PLL option
  • I/O Pins: 25 with individual direction control
  • Timers: Three enhanced 16-bit timers and one 8-bit timer
  • Communication Interfaces: I2C, SPI, UART
  • 10-bit Analog-to-Digital Converter (ADC): with Computation (ADC2)
  • 5-bit Digital-to-Analog Converter (DAC)
  • Complementary Waveform Generator (CWG): Ideal for creating complementary waveforms for motor control and other applications
  • Numerically Controlled Oscillator (NCO): For precision frequency generation
  • Operating Voltage Range: 1.8V to 5.5V
  • Temperature Range: -40°C to +85°C

This microcontroller is particularly suitable for applications requiring a mix of analog and digital functions, such as LED lighting, power supplies, battery management, and motor control systems. Its rich set of peripherals enables designers to implement complex functions without additional components, reducing both cost and board space.

The PIC16F1778-I/SO also features Microchip's eXtreme Low Power (XLP) technology, making it ideal for battery-powered and power-sensitive applications. With its ability to maintain functionality while consuming minimal power, this microcontroller can greatly extend the life of your application's battery.

For development support, Microchip offers a comprehensive suite of tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for simplified programming and configuration.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention