EN
  • EN
  • DE

PIC16F648A-I/SO

Part No PIC16F648A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 089561-PIC16F648A-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC16F648
Introduction Date December 03, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F648A-I/SO CAD Model

Description

Microchip Technology's PIC16F648A-I/SO Microcontroller

The PIC16F648A-I/SO is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, yet powerful and efficient solution. This microcontroller is part of the renowned PIC16F family, known for its ease of use, reliability, and cost-effectiveness, making it a popular choice among engineers and hobbyists alike.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC16F648A-I/SO offers an impressive array of features. It boasts a robust architecture with a 14-bit instruction set that provides a perfect balance between speed and code efficiency. The device operates at a frequency of up to 20 MHz, with a wide operating voltage range of 2.0V to 5.5V, ensuring flexibility across various power environments and applications.

One of the standout features of the PIC16F648A-I/SO is its 4 KB of flash memory, which provides ample space for application code. Additionally, it comes with 256 bytes of EEPROM, allowing for easy data storage without the need for external memory components. The microcontroller also includes 256 bytes of RAM, ensuring smooth operation and multitasking capabilities.

The PIC16F648A-I/SO is equipped with versatile peripherals, including an 8-bit timer, two 16-bit timers, and a Watchdog Timer for reliable system operation. It also features a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or 2-wire Inter-Integrated Circuit (I²C) bus, providing excellent connectivity options. Moreover, the device includes a Capture/Compare/PWM (CCP) module, making it ideal for applications requiring precise timing and control, such as motor control and LED dimming.

For enhanced analog integration, the microcontroller comes with an 8-channel 10-bit Analog-to-Digital Converter (ADC), enabling it to interface with analog sensors and convert their signals for digital processing. The PIC16F648A-I/SO also offers up to 16 I/O pins, giving developers the flexibility to connect a wide range of external devices.

In summary, the PIC16F648A-I/SO from Microchip Technology is a powerful, feature-rich microcontroller that is perfect for a wide range of embedded systems. Its combination of memory, peripherals, and performance, all in a compact SOIC package, makes it an excellent choice for projects requiring a high degree of functionality and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5725 $50.2975
27+ $3.7518 $101.2986
42+ $3.6346 $152.6532
57+ $3.5173 $200.4861
74+ $3.4001 $251.6074
99+ $3.0483 $301.7817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess