EN
  • EN
  • DE

PIC16F1769-I/SO

Part No PIC16F1769-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SOIC / MCU 8-bit PIC RISC 14KB Flash 3.3V/5V 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 12x10b, D/A 2x5b, 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 791956-PIC16F1769-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1769
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16F1769-I/SO CAD Model

Description

PIC16F1769-I/SO Microchip

The PIC16F1769-I/SO from Microchip Technology is a versatile and powerful microcontroller that is part of the expansive PIC family, known for their ease of use and reliability in a wide array of electronic applications. This particular model comes in a surface-mount, small-outline package (SOIC) and is designed for industrial-grade applications with an operational temperature range of -40°C to +85°C.

This microcontroller is built around a high-performance 8-bit architecture and is equipped with an enhanced Mid-range Core with 14-bit Program Words. The PIC16F1769-I/SO features 14 KB of flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM data memory, making it suitable for moderately complex applications. It boasts an array of integrated peripherals, including:

  • Four configurable logic cells (CLC)
  • Two comparators
  • Nine 10-bit Analog-to-Digital Converters (ADC) with Voltage Reference
  • Two 5-bit Digital-to-Analog Converters (DACs)
  • Three operational amplifiers
  • Zero Cross Detect (ZCD) module
  • Two Capture/Compare/PWM (CCP) modules
  • Complementary Waveform Generator (CWG) module
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
  • Two I2C/SPI communication modules

One of the defining features of the PIC16F1769-I/SO is its programmable switching power supply controller, which simplifies the design of power management systems. It also includes a variety of safety features such as Brown-Out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT), which ensure reliable operation under adverse conditions.

The device supports various programming and debugging options, compatible with Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB ICD 4 In-Circuit Debugger, among others. This makes development and troubleshooting more efficient for engineers.

Whether you are developing power supplies, battery management systems, or general-purpose embedded control systems, the PIC16F1769-I/SO is a robust choice that offers a rich set of features to meet the demands of your application.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0145 $52.1885
31+ $3.2940 $102.1140
48+ $3.1911 $153.1728
65+ $3.0881 $200.7265
84+ $2.9852 $250.7568
113+ $2.6764 $302.4332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess