EN
  • EN
  • DE

CM1436-04DE

Part No CM1436-04DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 200 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 100MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 6GHz
Resistance - Channel (Ohms) 200
Values R = 200 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 050367-CM1436-04DE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM1436-04DE CAD Model

Description

The CM1436-04DE is a high-performance ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This device is particularly well-suited for applications that require reliable protection while maintaining signal integrity, making it an ideal choice for consumer electronics, communication systems, and computing interfaces.

Key Features

  • ESD Protection: Provides robust ESD protection up to ±15 kV contact discharge, as per the IEC 61000-4-2 international standard, ensuring the safety and longevity of sensitive electronic components.
  • Low Capacitance: With a low loading capacitance of typically 0.6 pF per I/O, the CM1436-04DE is optimized for high-speed data applications without compromising signal quality.
  • Array Configuration: Comes in an array configuration with four channels, facilitating compact and efficient design layouts for multiple data lines.
  • Low Clamping Voltage: Features a low clamping voltage to minimize the stress on protected components during transient events.
  • Application Versatility: Suitable for USB 2.0, HDMI, MHL, and other high-speed data interfaces that require stringent ESD protection.

Applications

  • Mobile Phones and Smart Devices
  • Portable Electronics
  • Set-Top Boxes
  • Notebook and Desktop Computers
  • Digital Cameras and Video Equipment

Package and Quality

The CM1436-04DE is offered in a compact, lead-free, RoHS-compliant, SOT-143 package, which is well-suited for space-constrained applications. ON Semiconductor's commitment to quality ensures that this ESD protection device meets stringent industry standards for reliability and performance.

By integrating the CM1436-04DE into your design, you can achieve a high level of protection for sensitive circuits without sacrificing the functionality or speed of your data lines. This device represents ON Semiconductor's dedication to providing advanced circuit protection solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8572 $61.7148
21+ $5.6272 $118.1712
32+ $5.4516 $174.4512
44+ $5.2749 $232.0956
57+ $5.0993 $290.6601
76+ $4.5715 $347.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess