EN
  • EN
  • DE

PIC16F1764-I/ST

Part No PIC16F1764-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14TSSOP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x5b, 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F1764
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1319020-PIC16F1764-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F1764-I/ST CAD Model

Description

Microchip Technology PIC16F1764-I/ST Microcontroller

The PIC16F1764-I/ST is a high-performance 8-bit microcontroller from Microchip Technology, designed for a wide range of applications that require a reliable and efficient control solution. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, versatility, and cost-effectiveness, making it an ideal choice for both hobbyists and professional developers alike.

With a 14-pin TSSOP (Thin Shrink Small Outline Package) form factor, the PIC16F1764-I/ST offers a compact solution for space-constrained applications. It operates with a standard voltage range of 1.8V to 5.5V, providing flexibility for use in various power environments. The device features a 16 MHz internal oscillator, which allows for precise timing operations without the need for external clock components.

One of the standout features of the PIC16F1764-I/ST is its 7 KB of flash memory, which provides ample space for application code. Additionally, it boasts 256 bytes of EEPROM and 512 bytes of RAM, ensuring sufficient storage and working memory for complex tasks. The microcontroller is equipped with various peripherals that enhance its functionality, including an 8-bit timer, two 16-bit timers, and a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels.

The device also supports various communication protocols such as I2C, SPI, and UART, enabling it to interface with other microcontrollers, sensors, and peripheral devices. The inclusion of two Capture/Compare/PWM (CCP) modules makes it suitable for motor control and other PWM applications. Enhanced safety features include Brown-Out Reset (BOR), Power-On Reset (POR), and a Watchdog Timer (WDT), which help to maintain stable operation under varying conditions.

For developers, Microchip provides a comprehensive suite of tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC), which simplify the programming and configuration of the PIC16F1764-I/ST. These tools, along with extensive documentation and community support, make it easier to bring products to market quickly and efficiently.

In summary, the PIC16F1764-I/ST from Microchip Technology is a versatile and powerful microcontroller that offers a balanced combination of performance, storage, and peripheral features, packaged in a small footprint suitable for a broad array of applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess