EN
  • EN
  • DE

PIC16F1704-E/ML

Part No PIC16F1704-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000113-PIC16F1704-E/ML
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded -Microcontrollers
Series PIC® XLP™ 16F
Package Tube
Speed 32MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number PIC16F1704
Ultra Librarian 3D Model Ultra Librarian PIC16F1704-E/ML CAD Model

Description

PIC16F1704-E/ML by Microchip Technology

The PIC16F1704-E/ML is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile 8-bit MCU is part of Microchip's enhanced Mid-range core with 14 KB of flash memory, 1 KB of SRAM, and 256 bytes of EEPROM, making it an ideal choice for automation, consumer electronics, and automotive applications where efficient data storage and processing are crucial.

Operating on a voltage range of 1.8V to 5.5V, the PIC16F1704-E/ML is optimized for power-sensitive designs. Its Microchip's advanced RISC architecture enables a speedy instruction cycle with a typical execution time of 2 microseconds at a 32 MHz clock speed, ensuring swift and responsive operation for time-critical tasks.

One of the standout features of this microcontroller is its robust set of peripherals. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced control and monitoring capabilities. Additionally, it boasts two PWM modules, a Complementary Waveform Generator (CWG), and a Numerically Controlled Oscillator (NCO), providing excellent tools for complex waveform generation and control tasks.

The PIC16F1704-E/ML also comes with various communication interfaces, including I2C, SPI, and EUSART, offering flexible connectivity options for peripheral and device communication. Its package is a 16-pin QFN, which is suitable for space-constrained applications while still allowing for a sufficient number of I/O pins for interface and control.

Enhanced safety features include Brown-out Reset (BOR), Power-On Reset (POR), and a Watchdog Timer (WDT) to ensure reliable operation under varying conditions. Furthermore, its Extended Temperature range makes it resilient in extreme environments.

In summary, the PIC16F1704-E/ML is a feature-rich and versatile microcontroller that provides a perfect blend of power efficiency and performance, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,276 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess