EN
  • EN
  • DE

PIC16F1618-I/SO

Part No PIC16F1618-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 12x10b, D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1088381-PIC16F1618-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1618-I/SO CAD Model

Description

Microchip Technology PIC16F1618-I/SO Microcontroller

The PIC16F1618-I/SO is a high-performance, 8-bit microcontroller unit (MCU) from the reputable Microchip Technology, designed with versatility and efficiency in mind. This compact yet powerful integrated circuit is a member of Microchip's extensive PIC16F family, renowned for their ease of use and robustness in various applications. The PIC16F1618-I/SO is encapsulated in a small-outline (SO) package, providing a space-saving solution for PCB designs.

At the heart of the PIC16F1618-I/SO is a precision 16 MHz internal oscillator, providing a reliable clock source for the MCU. With a wide operating voltage range of 2.3V to 5.5V, it is suitable for a broad spectrum of applications, from battery-operated devices to industrial control systems. The MCU features 3.5KB of flash program memory, allowing ample space for complex programs, and 256 bytes of EEPROM for non-volatile data storage.

One of the standout features of the PIC16F1618-I/SO is its robust peripheral set. It includes two comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, and a 5-bit Digital-to-Analog Converter (DAC) for various analog interfacing needs. The device also boasts a Capture/Compare/PWM (CCP) module and a Complementary Waveform Generator (CWG), which are invaluable for motor control and other PWM applications.

The MCU supports enhanced mid-range core with 49 Instruction, 16 Stack Levels. Additionally, it offers a variety of communication protocols, including I²C, SPI, and EUSART, allowing for easy integration into communication networks and facilitating data transfer between devices. The PIC16F1618-I/SO also includes various safety features such as Brown-Out Reset (BOR), Power-On Reset (POR), and Watchdog Timer (WDT), ensuring reliable operation under unpredictable conditions.

For developers, Microchip provides an extensive suite of development tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC), which streamline the programming and configuration process. This makes the PIC16F1618-I/SO an excellent choice for both novice and experienced engineers looking to create sophisticated systems with minimal development time.

In summary, the PIC16F1618-I/SO from Microchip Technology is a feature-rich, cost-effective solution for a multitude of embedded applications. Its performance, coupled with a comprehensive set of peripherals, makes it a go-to MCU for designers who demand reliability and versatility in their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0233 $60.6990
70+ $1.6601 $116.2070
110+ $1.6082 $176.9020
150+ $1.5564 $233.4600
195+ $1.5045 $293.3775
260+ $1.3488 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess